PAL IC, 10 Macrocells, 28.5MHz, 5V, PDIP, Through Hole Product overview: TIBPAL22V10ACNT from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 28.5MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Through-Hole, 28.5MHz, 5V, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL22V10ACNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081331-TIBPAL22V10AC
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 5V
Programmable Type: PAL
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-PDIP
Speed(Frequency): 10ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC PLD 10MC 10NS 24DIP
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
IC PLD 10MC 10NS 24DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Programmable Logic Devices (PLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 719-TIBPAL22V10ACNT | 081331-TIBPAL22V10ACNT | TIBPAL22V10ACNT | TIBPAL22V10ACNT | TIBPAL22V10ACNT |
| Product Name | Through-Hole 28.5MHz 5V FPGA Programmable Logic Device | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL22V10ACNT | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) |
| System Gates | 800 | ||||
| Package Type | Other; PDIP | PDIP; Other; 24-PDIP | Other; 24-DIP (0.300\", 7.62mm) | PDIP | |
| Internal Frequency | 28.5 MHz | ||||
| User I/Os | 10 pins | ||||
| Operating Temperature | 0 C (32 F) |