The TIBPAL20L8-25CFN is a low-power, high-performance programmable logic device (PLD) from Quarktwin Technology Ltd. It features a maximum supply current (ICC) of 105 mA and a maximum propagation delay (tpd) of 25 ns. This device serves as a direct replacement for several older PAL models, offering at least a 50% reduction in power consumption. The TIBPAL20L8-25CFN includes preload capability on output registers, which simplifies testing by allowing registers to be set to a known state before testing begins. Additionally, it has a power-up clear function that sets all registered outputs low upon power-up, while the voltage levels at the output pins go high. This device is characterized for operation within a temperature range of 0°C to 75°C and is available in various package options, including plastic chip carriers and plastic or ceramic dual in-line packages (DIPs). The TIBPAL20L8-25CFN is designed to provide reliable, high-speed performance, making it suitable for applications requiring custom logic functions.
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 1267312-TIBPAL20L8-2
Series: IMPACT-X PAL
Packaging: Tube
Speed: 25ns
Package: 28-LCC (J-Lead)
Mounting: SMD
Voltage - Input: 5V
Programmable Type: PAL
Part Status: Obsolete(EOL)
Family Name: TIBPAL20L8
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): PLUS20L8-7A;
Introduction Date: May 01, 1987
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Low-Power High-Performance Impact<TM> PAL<R> Circuits 28-PLCC 0 to 75 Product overview: TIBPAL20L8-25CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Low-Power, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20L8-25CFN
IC PLD 25NS 28PLCC
IC PLD 25NS 28PLCC
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Programmable Logic Devices (PLD) | Programmable Logic Devices (PLD) | Field-Programmable Gate Arrays (FPGA) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) | Simple Programmable Logic Devices (SPLD) |
| Product Number | 296-34240-5-ND | 1267312-TIBPAL20L8-25CFN | 719-TIBPAL20L8-25CFN | TIBPAL20L8-25CFN | TIBPAL20L8-25CFN | TIBPAL20L8-25CFN |
| Product Name | PLDs (Programmable Logic Device) | Embedded - Embedded - PLDs (Programmable Logic Device) - TIBPAL20L8-25CFN | Low-Power High-Performance FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) | Embedded - PLDs (Programmable Logic Device) | PLDs (Programmable Logic Device) |
| Package Type | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) |