Texas Instruments SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array SN74S1053DW

Description
16-Bit Schottky Barrier Diode Bus-Termination Array 20-SOIC 0 to 70
Request a Quote Datasheet
Description
16-Bit Schottky Barrier Diode Bus-Termination Array 20-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array - SN74S1053DW - Texas Instruments
Dallas, TX, United States
SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array
SN74S1053DW
SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array SN74S1053DW
16-Bit Schottky Barrier Diode Bus-Termination Array 20-SOIC 0 to 70

16-Bit Schottky Barrier Diode Bus-Termination Array 20-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Programmable Logic Devices (PLD)
Product Number SN74S1053DW
Product Name SN74S1053 16-Bit Schottky Barrier Diode Bus-Termination Array
Supply Voltage Other; 4.75
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer - DS90UR906QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers
DS99R106 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R106VS/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Package Type Other; TQFP,WQFN
View Details
2 suppliers
DS90UR904Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Deserializer - DS90UR904QSQX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 1.8V
Package Type Other; WQFN
View Details
2 suppliers
DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQE/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 312 MHz
View Details
3 suppliers