Texas Instruments High-Performance Analog PLDs (Programmable Logic Device) TIBPAL20R8-25CFN

Description
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLDs (Programmable Logic Device) - 296-10112-5-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
296-10112-5-ND
PLDs (Programmable Logic Device) 296-10112-5-ND
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
Low-Power High-Performance FPGA Programmable Logic Device
719-TIBPAL20R8-25CFN
Low-Power High-Performance FPGA Programmable Logic Device 719-TIBPAL20R8-25CFN
Low-Power High-Performance Impact PAL Circuits 28-PLCC 0 to 75 Product overview: TIBPAL20R8-25CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Low-Power, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R8-25CFN can be used for catalog matching and distributor lookup.

Low-Power High-Performance Impact<TM> PAL<R> Circuits 28-PLCC 0 to 75 Product overview: TIBPAL20R8-25CFN from Texas Instruments is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, High-Performance. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Low-Power, High-Performance, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-TIBPAL20R8-25CFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - 1083852-TIBPAL20R8-25CFN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
1083852-TIBPAL20R8-25CFN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) 1083852-TIBPAL20R8-25CFN
Win Source Part Number: 1083852-TIBPAL20R8-2 5CFN Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device) Series: IMPACT-X™ PAL® Speed: 25 ns Package: Tube Standard Package: 37 Mounting: SMD (SMT) Voltage - Input: 5V Programmable Type: PAL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): GAL26V12C-10LJ; GAL20RA10B-15LJ; GAL26CV12C-10LJ; TIBPAL20L8-15CFN; TIBPAL16R6-15CFN; TIBPAL16R8-15CFN; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-10112-5,2156-TIB PAL20R8-25CFN-TI,-TI BPAL20R8-25CFN-NDR,2 96-10112-5-NDR,TEXTI STIBPAL20R8-25CFN Base Product Number: TIBPAL20 Product Status: Obsolete

Win Source Part Number: 1083852-TIBPAL20R8-25CFN
Category: Integrated Circuits (ICs)>Embedded - PLDs (Programmable Logic Device)
Series: IMPACT-X™ PAL®
Speed: 25 ns
Package: Tube
Standard Package: 37
Mounting: SMD (SMT)
Voltage - Input: 5V
Programmable Type: PAL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): GAL26V12C-10LJ; GAL20RA10B-15LJ; GAL26CV12C-10LJ; TIBPAL20L8-15CFN; TIBPAL16R6-15CFN; TIBPAL16R8-15CFN;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-10112-5,2156-TIBPAL20R8-25CFN-TI,-TIBPAL20R8-25CFN-NDR,296-10112-5-NDR,TEXTISTIBPAL20R8-25CFN
Base Product Number: TIBPAL20
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - TIBPAL20R8-25CFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
TIBPAL20R8-25CFN
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) TIBPAL20R8-25CFN
IC PLD 25NS 28PLCC

IC PLD 25NS 28PLCC

Supplier's Site
PLDs (Programmable Logic Device) - TIBPAL20R8-25CFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
TIBPAL20R8-25CFN
PLDs (Programmable Logic Device) TIBPAL20R8-25CFN
IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)

IMPACT-X™ PAL® Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 296-10112-5-ND 719-TIBPAL20R8-25CFN 1083852-TIBPAL20R8-25CFN TIBPAL20R8-25CFN TIBPAL20R8-25CFN
Product Name PLDs (Programmable Logic Device) Low-Power High-Performance FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) PLDs (Programmable Logic Device)
Package Type Other; 28-LCC (J-Lead) Other; PLCC PLCC Other; 28-LCC (J-Lead)
Pins 28
Internal Frequency 33 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details