ifm efector inc. Datasheets for Inductive Linear Position Sensors and Switches

Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference.
Inductive Linear Position Sensors and Switches: Learn more

Page: 1 2 3 4
Product Name Notes
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Complementary output function NO/NC Wide operating temperature range Robust metal housing for use in harsh industrial environments For a precise position detection on machines From May 1st 2025, products produced...
Complementary output function NO/NC Wide operating temperature range Robust metal housing for use in harsh industrial environments With long PUR cable For a precise position detection on machines From May...
Correction factor K=1: Constant sensing range on all metals Long sensing range for use in conveying Complementary output function NO/NC Five selectable positions of the sensing face Corner LEDs clearly...
Correction factor K=1: Constant sensing range on all metals Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five selectable positions of the sensing...
E1 type approval (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range...
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Permanently legible laser type label High protection rating for the requirements...
Excellent price/performance ratio Robust metal housing for use in harsh industrial environments Permanently legible laser type label Clearly visible indication of the switching status High protection rating for the requirements...
For a precise position monitoring on machines Wide operating temperature range Very high repeatability Reliable transmission of the distance as linearized process value via IO-Link Normally closed / normally open...
For a precise position monitoring on machines Wide operating temperature range Very high repeatability Non-contact detection of the smallest distance changes in the micrometer range Reliable transmission of the distance...
For applications in hazardous areas High protection rating for the requirements of harsh industrial environments Metal sensing face for heavy duty Special mechanical stability ensures high plant safety Clearly visible...
For applications in hazardous areas Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Complementary output function...
For applications in hazardous areas Robust housing for use in harsh industrial environments Complementary output function NO/NC Long sensing range for use in conveying Five selectable positions of the sensing...
For applications in hazardous areas Robust housing for use in harsh industrial environments Long sensing range for use in conveying Output function normally open / normally closed programmable Five selectable...
For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system From May 1st...
For applications in hazardous areas With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five selectable...
For applications in hazardous areas With combined AC/DC output stage Large operating voltage range Two-wire technology Robust metal housing for use in harsh industrial environments From May 1st 2025, products...
For applications in hazardous areas With long PVC cable Particularly space-saving rectangular housing For use where space is restricted From May 1st 2025, products produced in EU and Singapore have...
For use in machine tools and metalworking Clearly visible indication of the switching status Resistant to oils and coolants Long sensing range minimizes physical damage High protection rating for the...
For use in machine tools and metalworking Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status Long...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Learn more View other products...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Permanently legible laser type label...
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty Clearly visible indication of the switching status Safe detection due to large...
For use in machine tools and metalworking Resistant to oils and coolants With AS-i interface Clearly visible indication of function and switching status Permanently legible laser type label From May...
For use in temperatures up to 180 °C For applications in the steel and glass industries Sensor and evaluation unit in one housing Robust stainless steel housing for use in...
High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) Wide operating temperature and operating voltage range High ingress protection for harsh...
High shock and vibration resistance for use in mobile machines E1 type approval (German Federal Motor Transport Authority) Wide operating temperature range High ingress protection for harsh environmental conditions From...
High shock and vibration resistance for use in mobile machines High noise immunity Wide operating temperature range High ingress protection for harsh environmental conditions From May 1st 2025, products produced...
Long sensing range for use in conveying Complementary output function NO/NC Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Corner LEDs clearly visible...
Long sensing range for use in conveying Five selectable positions of the sensing face LED display for switching status and operation Reliable transmission of the distance as linearized process value...
Long sensing range for use in conveying IO-Link communication and additional digital switching signal Five selectable positions of the sensing face Reliable transmission of the distance as linearized process value...
Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Clearly visible indication of the switching status...
Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Five selectable positions of the sensing face...
Long sensing range for use in conveying Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments Large operating voltage range From May 1st...
Long sensing range for use in conveying Output function normally open / normally closed programmable Two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the...
Long sensing range for use in conveying Robust housing for use in harsh industrial environments Five selectable positions of the sensing face LED display for switching status and operation Corner...
Long sensing range for use in conveying Two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Corner LEDs clearly visible in any...
Long sensing range for use in conveying Wide operating temperature range Reliable transmission of the distance as linearized process value via IO-Link Normally closed / normally open and PNP/NPN adjustable...
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Output function normally open / normally closed programmable Robust housing for use in harsh industrial environments...
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face Clearly...
Long sensing range for use in conveying With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Five selectable positions of the sensing face LED...
Magnetic-field immune for welding applications Long sensing range minimizes physical damage Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st 2025, products produced...
Magnetic-field immune for welding applications Weld slag resistant coating Five selectable positions of the sensing face Long sensing range for use in conveying Correction factor K=1: Constant sensing range on...
Magnetic-field immune for welding applications Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Wide operating temperature range Learn more View other products in...
Metal sensing face for heavy duty Compact housing for use where space is restricted Large operating temperature range up to 100 °C Clearly visible indication of the switching status Learn...
Metal sensing face for heavy duty High protection rating for the food and beverage industry Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning with...
Non-contact measurement of distances up to 15 mm Precise linear current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the...
Non-contact measurement of distances up to 26 mm Precise linear current output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the...
Non-contact measurement of distances up to 26 mm Precise linear voltage output Wide operating temperature range High repeatability LED display to check working range and operation Reliable transmission of the...
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology High protection rating for the requirements of harsh industrial environments Large operating voltage range From May...
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology Robust metal housing for use in harsh industrial environments Large operating voltage range From May 1st...
Output function normally open / normally closed programmable Wide operating temperature range Two-wire technology With terminal chamber that can be rotated by 90° Large operating voltage range From May 1st...
Particularly compact rectangular design For use where space is restricted Space-saving connection technology Clearly visible indication of the switching status Very high switching frequency From May 1st 2025, products produced...
Particularly compact rectangular design For use where space is restricted With robust M8 connector Clearly visible indication of the switching status Very high switching frequency From May 1st 2025, products...
Precise linearized output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments Article to be discontinued Alternative articles:...
Precise linearized output signal Very high repeatability For non-contact distance measurement Wide operating temperature range Robust metal housing for use in harsh industrial environments User-friendly communication and parameterization via IO-Link...
Resistant to oils and coolants Magnetic-field immune Clearly visible indication of the switching status Correction factor K=1: Constant sensing range on all metals Very high switching frequency From May 1st...
Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning...
Robust housing for use in metalworking Resistant to oils and coolants Long sensing range minimizes physical damage Output function normally open / normally closed programmable With optical mounting and setting...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage For a precise position detection on machines From...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage Permanently legible laser type label From May 1st...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage Permanently legible laser type label For a precise...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Operation as three-wire or two-wire possible Long sensing range minimizes physical damage With optical...
Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Wide operating temperature range For a precise position detection on machines From May 1st...
Robust metal housing for use in harsh industrial environments Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning with...
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Long sensing range minimizes physical damage For a precise position detection on machines From May 1st 2025,...
Robust metal housing for use in harsh industrial environments Wide operating temperature range Permanently legible laser type label With robust M18 connector For a precise position detection on machines From...
Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PUR cable For a precise position detection on machines From May 1st 2025, products produced...
Robust metal housing for use in mobile machines Clearly visible indication of the switching status Long sensing range minimizes physical damage For a precise position detection on machines From May...
Robust stainless steel housing for use in the food industry Temperature shock resistant even in case of frequent temperature fluctuations Operation as three-wire or two-wire possible Resistant to high-pressure cleaning...
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments Output function normally open / normally...
Robust, high-quality stainless steel design Compact housing for use where space is restricted Large operating temperature range up to 100 °C Industry standard M12 connection for simple wiring Learn more...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Correction factor K=1: Constant sensing range on all metals Very high switching...
Suitable for industrial, mobile, cooling and lubricating applications High protection rating for the requirements of harsh industrial environments Wide operating temperature range Safe detection due to large sensing range and...
Two-wire technology Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage Permanently legible laser type label From...
Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range For a precise position detection on machines From May 1st 2025, products produced in EU...
Two-wire technology Wide operating temperature range For a precise position detection on machines From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the...
Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Learn more View other products in...
Weld slag resistant coating Metal sensing face for heavy duty High shock and vibration resistance Particularly short housing for use where space is restricted Two-wire technology Learn more View other...
Wide operating temperature range High ingress protection for harsh environmental conditions High EMC resistance according to automotive standards Large operating voltage range From May 1st 2025, products produced in EU...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines From May 1st 2025, products produced in EU and...
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Resistant to high-pressure cleaning with aggressive cleaning agents Robust stainless steel housing for use in the...
Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use...
Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive...
With AS-i interface Long sensing range for use in conveying Five selectable positions of the sensing face LED display for switching status and operation Corner LEDs clearly visible in any...
With combined AC/DC output stage Large operating voltage range Two-wire technology Particularly space-saving rectangular housing For use where space is restricted From May 1st 2025, products produced in EU and...
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st 2025, products...
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced...
With combined AC/DC output stage Large operating voltage range Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments From May 1st 2025, products...
With combined AC/DC output stage Two-wire technology Long sensing range minimizes physical damage Robust metal housing for use in harsh industrial environments With robust 1/2" connector From May 1st 2025,...
With combined AC/DC output stage Two-wire technology Robust metal housing for use in harsh industrial environments Clearly visible indication of the switching status Long sensing range minimizes physical damage From...
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector From May 1st 2025, products produced...
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust stainless steel housing for use in harsh industrial environments With robust M18 connector From May 1st 2025, products...
With combined AC/DC output stage Two-wire technology With long PVC cable Wide operating temperature range Robust metal housing for use in harsh industrial environments From May 1st 2025, products produced...

<< Prev Next >>