ifm efector inc. Datasheets for Inductive Linear Position Sensors and Switches
Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference.
Inductive Linear Position Sensors and Switches: Learn more
| Product Name | Notes |
|---|---|
| From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price. | |
| 1 2 3 4 5 | |
| Correction factor K=1: Constant sensing range on all metals Very high switching frequency High protection and pressure rating Space-saving design Wide operating temperature range From May 1st 2025, products produced... | |
| Correction factor K=1: Constant sensing range on all metals Very high switching frequency Long sensing range minimizes physical damage Space-saving design Wide operating temperature range From May 1st 2025, products... | |
| Five selectable positions of the sensing face Long sensing range minimizes physical damage Robust housing for use in harsh industrial environments For use in materials handling LED display for switching... | |
| Five selectable positions of the sensing face Long sensing range minimizes physical damage Robust housing for use in harsh industrial environments For use in materials handling Output function normally open... | |
| Flush mounting and high temperature range improves sensor life and robustness Particularly compact housing for use where space is restricted From May 1st 2025, products produced in EU and Singapore... | |
| For applications in hazardous areas Clearly visible indication of the switching status For connection to intrinsically safe circuits Very high switching frequency Robust metal housing for use in harsh industrial... | |
| For applications in hazardous areas Clearly visible indication of the switching status Permanently legible laser type label For connection to intrinsically safe circuits Robust metal housing for use in harsh... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Permanently legible laser... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency High protection rating for the requirements... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Very high switching frequency Robust metal housing for use in... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range High protection rating for the requirements... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly short housing for use where space is restricted Wide operating temperature range Robust metal housing for use in... | |
| For applications in hazardous areas For connection to intrinsically safe circuits Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency From May 1st 2025, products... | |
| For applications in hazardous areas Precise detection of pointer positions For connection to intrinsically safe circuits Very high switching frequency Wide operating temperature range From May 1st 2025, products produced... | |
| For applications in hazardous areas Robust housing for use in harsh industrial environments Long sensing range for use in conveying Five selectable positions of the sensing face For connection to... | |
| For applications in hazardous areas Robust housing with 4 joules shock test For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system Article to be... | |
| For monitoring valve positions For reliable position feedback on valve actuators Non-contact and self-cleaning system High shock and vibration resistance From May 1st 2025, products produced in EU and Singapore... | |
| For use where space is restricted Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May 1st... | |
| For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits From May 1st 2025, products... | |
| For use where space is restricted Snap-fit mounting for fast installation Three positions of the sensing face selectable Resistant to oils and coolants M12 connector rotatable by 270° From May... | |
| For use where space is restricted Snap-fit mounting for fast installation Three positions of the sensing face selectable Resistant to oils and coolants Two-wire technology From May 1st 2025, products... | |
| For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust metal housing for use in harsh industrial environments Very high switching frequency From... | |
| For use where space is restricted Space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching frequency... | |
| For use where space is restricted With space-saving M8 connector Clearly visible indication of the switching status Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| Magnetic-field immune for welding applications Correction factor K=1: Constant sensing range on all metals Very high switching frequency Long sensing range minimizes physical damage Space-saving design From May 1st 2025,... | |
| Particularly flat rectangular design For use where space is restricted Space-saving connection technology Long sensing range minimizes physical damage Very high switching frequency From May 1st 2025, products produced in... | |
| Particularly flat rectangular design For use where space is restricted Space-saving M8 connector Long sensing range minimizes physical damage Very high switching frequency From May 1st 2025, products produced in... | |
| Particularly short housing with only 3 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| Particularly short housing with only 4 mm diameter For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching... | |
| Particularly short housing For use where space is restricted Space-saving cable with M8 connector Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May... | |
| Particularly short housing For use where space is restricted Space-saving connection technology due to cable entry on the side Robust metal housing for use in harsh industrial environments Very high... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust metal housing for use in harsh industrial environments Very high switching frequency From May 1st 2025, products... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Robust stainless steel housing for use in harsh industrial environments Very high switching frequency From May 1st 2025,... | |
| Particularly short housing For use where space is restricted Space-saving connection technology Very high switching frequency Robust stainless steel housing for use in harsh industrial environments From May 1st 2025,... | |
| Particularly space-saving rectangular housing For use where space is restricted Clearly visible indication of the switching status Very high switching frequency Wide operating temperature range From May 1st 2025, products... | |
| Particularly space-saving rectangular housing For use where space is restricted High shock and vibration resistance E1 type approval (German Federal Motor Transport Authority) Wide operating temperature range From May 1st... | |
| Particularly space-saving rectangular housing For use where space is restricted Long sensing range minimizes physical damage Clearly visible indication of the switching status High protection rating for the requirements of... | |
| Particularly space-saving rectangular housing For use where space is restricted Output function normally open / normally closed programmable Very high switching frequency Two-wire technology From May 1st 2025, products produced... | |
| Particularly space-saving rectangular housing For use where space is restricted Reliable detection due to low sensor tolerances Reduced inventory due to wide range of applications From May 1st 2025, products... | |
| Particularly space-saving rectangular housing For use where space is restricted Space-saving connection technology Very high switching frequency Wide operating temperature range From May 1st 2025, products produced in EU and... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Long sensing range minimizes physical damage With space-saving M8 connector From May 1st 2025, products produced... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable Two-wire technology From May 1st 2025, products produced... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Output function normally open / normally closed programmable With space-saving M8 connector From May 1st 2025,... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Clearly visible indication of the switching status From May 1st 2025, products... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Short connection cable with M8 connector From May 1st 2025, products produced... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range Space-saving connection technology From May 1st 2025, products produced in EU and... | |
| Particularly space-saving rectangular housing For use where space is restricted Very high switching frequency Wide operating temperature range With space-saving M8 connector From May 1st 2025, products produced in EU... | |
| Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range Short connection cable with M8 connector Clearly visible indication of the switching status From May 1st... | |
| Particularly space-saving rectangular housing For use where space is restricted With long PVC cable Very high switching frequency Wide operating temperature range From May 1st 2025, products produced in EU... | |
| Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Output function normally open / normally closed programmable Two-wire technology From May 1st 2025, products produced... | |
| Particularly space-saving rectangular housing For use where space is restricted With space-saving M8 connector Very high switching frequency Wide operating temperature range From May 1st 2025, products produced in EU... | |
| Robust full-metal housing from stainless steel for use in the food industry Wide operating temperature range Temperature shock resistant even in case of frequent temperature fluctuations Resistant to high-pressure cleaning... | |
| Setting options PNP/NPN or NO/NC help to reduce storage costs Flush mounting and high temperature range improves sensor life and robustness Particularly compact housing for use where space is restricted... | |
| With combined AC/DC output and two-wire technology Long sensing range minimizes physical damage Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector... | |
| With combined AC/DC output stage Two-wire technology Particularly space-saving rectangular housing For use where space is restricted Wide operating temperature range From May 1st 2025, products produced in EU and... | |
| With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust 1/2" connector From May 1st 2025, products produced... |
| << Prev |