Reznor Datasheets for Industrial Heaters
This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more
| Product Name | Notes |
|---|---|
| Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The recessed design makes for an unobtrusive fixture with an attractive finish that virtually disappears. | |
| Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The surface mounted design makes for versatility in installation on a variety of ceiling constructions. | |
| Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by... | |
| Model EMC electric cabinet heater offers a wide range of power ratings, voltage and control options. Most installations benefit from the heater’s custom advantages. The cabinet heater can be mounted... | |
| Model PDH is the new indoor, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Model PDH is available in 11 sizes from 75MBH to 400MBH. Each size... | |
| Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size... | |
| Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard. This... | |
| Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industria l heating industry was introduced... | |
| Reznor Model AEB indirect fired units are designed for indoor or outdoor installation in industrial and commercial buildings where air turnover (destratification) is desired. These air handlers are suitable for... | |
| Reznor® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes... | |
| Reznor® V3 series model UDAS gas-fired separated combustion unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. | |
| Reznor® high intensity infrared models RIHVL are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 50,000 through 120,000 BTUH gas input for... | |
| Reznor® high intensity infrared models RIHVN are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 30,000 through 160,000 BTUH gas input for... | |
| Reznor® high-intensity infrared model RIHL is designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 50,000 through 120,000 BTUH gas input for use... | |
| Reznor® High-Intensity Infrared Models RIHN are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 30,000 through160,000 BTUH gas input for use with... | |
| Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the... | |
| Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800... | |
| Reznor® model RECB packaged cooling makeup air systems are available in the third generation of the Modular Air Processing System (MAPS® III). MAPS III packaged direct expansion rooftops are designed... | |
| Reznor® model REDB packaged cooling/dehumidifica tion makeup air systems are available in the third generation of the Modular Air Processing System (MAPS® III). The Reznor Reheat Pump system, allows for... | |
| Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor® was the leading pioneer in perfecting... | |
| Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air... | |
| Reznor® model SSCBL is a unified assembly of one, two or three separated-combustion duct furnaces and a large-capacity Reznor® blower cabinet. Sizes are available with heating capacities from 400,000 through... | |
| Reznor® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for... | |
| Reznor® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. | |
| Reznor® Series 100, Model B gas-fired gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from... | |
| Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from... | |
| Reznor® series model UDBS gas-fired separated combustion unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBS heaters are designed for 82-83% thermal... | |
| Reznor® V3 series model UDBP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Model UDBP heaters are designed for 82-83% thermal efficiency... | |
| Reznor® V3 Series Model UEAS gas-fired separated combustion unit heaters are available in 4 sizes ranging from 130,000 to 310,000 BTUH gas input. Heaters are designed for up to 93%... | |
| Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The... | |
| Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified,... | |
| The EXUB series of explosion-proof electric air heaters is designed to meet the most demanding requirements of heavy industry. The harsh operating conditions of this industry require heating equipment that... | |
| The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. | |
| The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS... | |
| The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or... | |
| The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2... | |
| The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the... | |
| The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the... | |
| The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor... | |
| The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount,... | |
| The Reznor Model EGW is an axial fan electric unit heater. It's small size and ease of installation make it ideal for use in workshops, garages, and other smaller areas... | |
| The Reznor Model HPCDH Series units are high air flow, indirect-fired, makeup air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad... | |
| The Reznor Model HPCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or... | |
| The Reznor Model PCDH Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or... | |
| The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or... | |
| The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. | |
| The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets... |