Reznor Reznor® RPB Series Powervented, Gas-fired Forced Air Furnaces Model RPB200

Description
Reznor® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in sizes from 125,000 through 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.
Description
Reznor® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in sizes from 125,000 through 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.

Suppliers

Company
Product
Description
Supplier Links
Reznor® RPB Series Powervented, Gas-fired Forced Air Furnaces - Model RPB200 - Reznor
Memphis, TN, USA
Reznor® RPB Series Powervented, Gas-fired Forced Air Furnaces
Model RPB200
Reznor® RPB Series Powervented, Gas-fired Forced Air Furnaces Model RPB200
Reznor® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in sizes from 125,000 through 400,000 BTUH gas input. Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.

Reznor® RPB series packaged units are 80% thermal efficient, powervented, gas-fired forced air furnaces designed for installation outdoors and used with recirculating and/or makeup air warm air duct systems. These units use either natural or propane gas, as specified, in sizes from 125,000 through 400,000 BTUH gas input.

Standard features include a spark-ignited intermittent pilot and a 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of the gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RPB200
Product Name Reznor® RPB Series Powervented, Gas-fired Forced Air Furnaces
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

17 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2200S(B/N)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
Deep Drawn Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details