Reznor Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces Model SC100

Description
Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with the ANSI definition of "separate combustion". While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Using outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. The separated combustion furnace is designed for use in building areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. A specially designed combustion air inlet/vent terminal assembly supplied with SC series units requires only a single-building penetration for both exhaust and combustion air.
Description
Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with the ANSI definition of "separate combustion". While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Using outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. The separated combustion furnace is designed for use in building areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. A specially designed combustion air inlet/vent terminal assembly supplied with SC series units requires only a single-building penetration for both exhaust and combustion air.

Suppliers

Company
Product
Description
Supplier Links
Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces - Model SC100 - Reznor
Memphis, TN, USA
Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces
Model SC100
Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces Model SC100
Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with the ANSI definition of "separate combustion". While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Using outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. The separated combustion furnace is designed for use in building areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. A specially designed combustion air inlet/vent terminal assembly supplied with SC series units requires only a single-building penetration for both exhaust and combustion air.

Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space.

Reznor® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with the ANSI definition of "separate combustion". While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Using outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. The separated combustion furnace is designed for use in building areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. A specially designed combustion air inlet/vent terminal assembly supplied with SC series units requires only a single-building penetration for both exhaust and combustion air.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model SC100
Product Name Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces
Heater Type Air Heater; Duct Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
Fuel / Energy Source Electric
AC Voltage Required 240 to 600 volts
View Details
5 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2050B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Electrical - Climate Control - Heaters - FLHTF125A115 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.12 kW (0.4265 MBH)
AC Voltage Required 120 volts
View Details