Reznor Reznor® UEAS Series Ultra High Efficiency, Gas-fired Separated Combustion Unit Heaters Model UEAS310

Description
Reznor® V3 Series Model UEAS gas-fired separated combustion unit heaters are available in 4 sizes ranging from 130,000 to 310,000 BTUH gas input. Heaters are designed for up to 93% thermal efficiency and are approved for installation in the United States and Canada by ETL. Reznor® V3 Series unit heaters have a refreshing appearance with a glossy white cabinet finish and less visible hardware. Each size cabinet is easily suspended from 4 suspension points. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a “G” terminal to the low voltage strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection. The secondary heat exchanger has a 1/2” PVC pipe for attaching a coupling for ease of installation and cleaning of the required condensate drain. A 4” PVC cleanout cap that is drilled and tapped for a 1/2” NPT fitting is furnished with the heater for attaching the vent condensate drain.
Description
Reznor® V3 Series Model UEAS gas-fired separated combustion unit heaters are available in 4 sizes ranging from 130,000 to 310,000 BTUH gas input. Heaters are designed for up to 93% thermal efficiency and are approved for installation in the United States and Canada by ETL. Reznor® V3 Series unit heaters have a refreshing appearance with a glossy white cabinet finish and less visible hardware. Each size cabinet is easily suspended from 4 suspension points. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a “G” terminal to the low voltage strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection. The secondary heat exchanger has a 1/2” PVC pipe for attaching a coupling for ease of installation and cleaning of the required condensate drain. A 4” PVC cleanout cap that is drilled and tapped for a 1/2” NPT fitting is furnished with the heater for attaching the vent condensate drain.

Suppliers

Company
Product
Description
Supplier Links
Reznor® UEAS Series Ultra High Efficiency, Gas-fired Separated Combustion Unit Heaters - Model UEAS310 - Reznor
Memphis, TN, USA
Reznor® UEAS Series Ultra High Efficiency, Gas-fired Separated Combustion Unit Heaters
Model UEAS310
Reznor® UEAS Series Ultra High Efficiency, Gas-fired Separated Combustion Unit Heaters Model UEAS310
Reznor® V3 Series Model UEAS gas-fired separated combustion unit heaters are available in 4 sizes ranging from 130,000 to 310,000 BTUH gas input. Heaters are designed for up to 93% thermal efficiency and are approved for installation in the United States and Canada by ETL. Reznor® V3 Series unit heaters have a refreshing appearance with a glossy white cabinet finish and less visible hardware. Each size cabinet is easily suspended from 4 suspension points. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a “G” terminal to the low voltage strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection. The secondary heat exchanger has a 1/2” PVC pipe for attaching a coupling for ease of installation and cleaning of the required condensate drain. A 4” PVC cleanout cap that is drilled and tapped for a 1/2” NPT fitting is furnished with the heater for attaching the vent condensate drain.

Reznor® V3 Series Model UEAS gas-fired separated combustion unit heaters are available in 4 sizes ranging from 130,000 to 310,000 BTUH gas input. Heaters are designed for up to 93% thermal efficiency and are approved for installation in the United States and Canada by ETL.

Reznor® V3 Series unit heaters have a refreshing appearance with a glossy white cabinet finish and less visible hardware. Each size cabinet is easily suspended from 4 suspension points. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a “G” terminal to the low voltage strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection. The secondary heat exchanger has a 1/2” PVC pipe for attaching a coupling for ease of installation and cleaning of the required condensate drain. A 4” PVC cleanout cap that is drilled and tapped for a 1/2” NPT fitting is furnished with the heater for attaching the vent condensate drain.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model UEAS310
Product Name Reznor® UEAS Series Ultra High Efficiency, Gas-fired Separated Combustion Unit Heaters
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; 93% fuel efficient unit heater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SHV031149 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.30 kW (1.02 MBH)
View Details
Infrared Radiant Heaters -  - WATTCO
Specs
Heater Type Radiant Heater; Radiant Reflective Process Heater
Fuel / Energy Source Electric
Heating Capacity 0.50 to 10.00 kW (1.71 to 34.12 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-1080B-128S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.90 kW (3.07 MBH)
View Details