Reznor Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater Model EGHB30

Description
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.
Description
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

Suppliers

Company
Product
Description
Supplier Links
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater - Model EGHB30 - Reznor
Memphis, TN, USA
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater
Model EGHB30
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater Model EGHB30
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied).

Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

Supplier's Site

Technical Specifications

  Reznor
Product Category Electric Heaters
Product Number Model EGHB30
Product Name Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Operating (Sheath) Temperature 85 F (29.44 C)
Max Air Temperature 85 F (29.44 C)
Maximum Air Flow 1350 SCFM (2295 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1070B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Maximum Operating (Sheath) Temperature 255 F (124 C)
Heating Capacity 1.00 to 120.00 kW (3.41 to 409 MBH)
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details