Reznor Reznor® PCDV Series Indirect-fired/makeup Air Systems Model PCDV600

Description
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.
Description
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

Suppliers

Company
Product
Description
Supplier Links
Reznor® PCDV Series Indirect-fired/makeup Air Systems - Model PCDV600 - Reznor
Memphis, TN, USA
Reznor® PCDV Series Indirect-fired/makeup Air Systems
Model PCDV600
Reznor® PCDV Series Indirect-fired/makeup Air Systems Model PCDV600
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

The Reznor Model PCDV Series units are indirect-fired/makeup air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil.

Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available.

The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model PCDV600
Product Name Reznor® PCDV Series Indirect-fired/makeup Air Systems
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

2 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1010M-30S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 90.00 kW (307 MBH)
View Details
Clearview™ Transparent Heating Elements -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Finned Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 225 F (107 C)
View Details