Reznor Reznor® RIH Series Medium Capacity High-intensity Infrared Heaters Model RIHVL 90

Description
Reznor® high intensity infrared models RIHVL are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 50,000 through 120,000 BTUH gas input for use with propane gas. Infrared heaters can best be compared to the sun in how they heat. On a bright sunny day, you can feel the infrared rays of the sun heating your skin surface. The same infrared rays are also heating the concrete sidewalks and buildings. Infrared heating equipment works the same way - it warms people and heats floors, walls, machinery and other surfaces without heating the air between. The "infrared heated" objectsin turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel savings up to 50%. Electrical energy is also saved because there is no need for a fan or blower. In addition to the gas and electric energy savings, infraredheaters have other economical installation and operationalfeatures. Model RIHVL heaters can be suspended by chains from a joist or mounted to a wall, making them well suited for space or spot heating. Direct venting is not required. Operational service and maintenance requirements are minimal due to the absence of moving parts. Model RIHVL high intensity infrared units are approved for use in the United States and Canada by the Canadian Standards Association (CSA)
Description
Reznor® high intensity infrared models RIHVL are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 50,000 through 120,000 BTUH gas input for use with propane gas. Infrared heaters can best be compared to the sun in how they heat. On a bright sunny day, you can feel the infrared rays of the sun heating your skin surface. The same infrared rays are also heating the concrete sidewalks and buildings. Infrared heating equipment works the same way - it warms people and heats floors, walls, machinery and other surfaces without heating the air between. The "infrared heated" objectsin turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel savings up to 50%. Electrical energy is also saved because there is no need for a fan or blower. In addition to the gas and electric energy savings, infraredheaters have other economical installation and operationalfeatures. Model RIHVL heaters can be suspended by chains from a joist or mounted to a wall, making them well suited for space or spot heating. Direct venting is not required. Operational service and maintenance requirements are minimal due to the absence of moving parts. Model RIHVL high intensity infrared units are approved for use in the United States and Canada by the Canadian Standards Association (CSA)

Suppliers

Company
Product
Description
Supplier Links
Reznor® RIH Series  Medium Capacity High-intensity Infrared Heaters - Model RIHVL 90 - Reznor
Memphis, TN, USA
Reznor® RIH Series Medium Capacity High-intensity Infrared Heaters
Model RIHVL 90
Reznor® RIH Series Medium Capacity High-intensity Infrared Heaters Model RIHVL 90
Reznor® high intensity infrared models RIHVL are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 50,000 through 120,000 BTUH gas input for use with propane gas. Infrared heaters can best be compared to the sun in how they heat. On a bright sunny day, you can feel the infrared rays of the sun heating your skin surface. The same infrared rays are also heating the concrete sidewalks and buildings. Infrared heating equipment works the same way - it warms people and heats floors, walls, machinery and other surfaces without heating the air between. The "infrared heated" objectsin turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel savings up to 50%. Electrical energy is also saved because there is no need for a fan or blower. In addition to the gas and electric energy savings, infraredheaters have other economical installation and operationalfeatures. Model RIHVL heaters can be suspended by chains from a joist or mounted to a wall, making them well suited for space or spot heating. Direct venting is not required. Operational service and maintenance requirements are minimal due to the absence of moving parts. Model RIHVL high intensity infrared units are approved for use in the United States and Canada by the Canadian Standards Association (CSA)

Reznor® high intensity infrared models RIHVL are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 50,000 through 120,000 BTUH gas input for use with propane gas.

Infrared heaters can best be compared to the sun in how they heat. On a bright sunny day, you can feel the infrared rays of the sun heating your skin surface. The same infrared rays are also heating the concrete sidewalks and buildings. Infrared heating equipment works the same way - it warms people and heats floors, walls, machinery and other surfaces without heating the air between. The "infrared heated" objectsin turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel savings up to 50%. Electrical energy is also saved because there is no need for a fan or blower.
In addition to the gas and electric energy savings, infraredheaters have other economical installation and operationalfeatures. Model RIHVL heaters can be suspended by chains from a joist or mounted to a wall, making them well suited for space or spot heating. Direct venting is not required. Operational service and maintenance requirements are minimal due to the absence of moving parts. Model RIHVL high intensity infrared units are approved for use in the United States and Canada by the Canadian Standards Association (CSA)

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RIHVL 90
Product Name Reznor® RIH Series Medium Capacity High-intensity Infrared Heaters
Heater Type Radiant Heater; Radiant Flat Panel Heater
Unlock Full Specs
to access all available technical data

Similar Products

18 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1120M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 125/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 125.00 kW (426 MBH)
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details