Reznor Reznor® EEDU Series Indoor Duct Furnaces Model EEDU140

Description
Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue losses while reducing the required vent pipe size. A sealed vent product collection chamber, in lieu of a draft diverter, reduces the loss of dilution air from the room in both the on and off cycles. The series EEDU duct furnaces are available for use with either natural or propane gas, as specified, in sizes from 75,000 through 400,000BTUH gas input. They are designed for use as heating components in heating, heating/cooling, or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die formed burners are of aluminized steel and include flared ports with stainless steel insert. The EEDU model is approved for temperature rise range of 50° to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Included as standard on the EEDU series are an intermittent sparkpilot and a single-stage 24-volt gas valve. Model EEDU series units are designed for field connection to a 24-volt thermostat for automatic operation. All required limit and safety controls are provided, including a combustion air pressure switch, which verifies proper vent flow prior to allowing operation of the gas valve.
Description
Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue losses while reducing the required vent pipe size. A sealed vent product collection chamber, in lieu of a draft diverter, reduces the loss of dilution air from the room in both the on and off cycles. The series EEDU duct furnaces are available for use with either natural or propane gas, as specified, in sizes from 75,000 through 400,000BTUH gas input. They are designed for use as heating components in heating, heating/cooling, or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die formed burners are of aluminized steel and include flared ports with stainless steel insert. The EEDU model is approved for temperature rise range of 50° to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Included as standard on the EEDU series are an intermittent sparkpilot and a single-stage 24-volt gas valve. Model EEDU series units are designed for field connection to a 24-volt thermostat for automatic operation. All required limit and safety controls are provided, including a combustion air pressure switch, which verifies proper vent flow prior to allowing operation of the gas valve.

Suppliers

Company
Product
Description
Supplier Links
Reznor® EEDU Series Indoor Duct Furnaces - Model EEDU140 - Reznor
Memphis, TN, USA
Reznor® EEDU Series Indoor Duct Furnaces
Model EEDU140
Reznor® EEDU Series Indoor Duct Furnaces Model EEDU140
Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue losses while reducing the required vent pipe size. A sealed vent product collection chamber, in lieu of a draft diverter, reduces the loss of dilution air from the room in both the on and off cycles. The series EEDU duct furnaces are available for use with either natural or propane gas, as specified, in sizes from 75,000 through 400,000BTUH gas input. They are designed for use as heating components in heating, heating/cooling, or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die formed burners are of aluminized steel and include flared ports with stainless steel insert. The EEDU model is approved for temperature rise range of 50° to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Included as standard on the EEDU series are an intermittent sparkpilot and a single-stage 24-volt gas valve. Model EEDU series units are designed for field connection to a 24-volt thermostat for automatic operation. All required limit and safety controls are provided, including a combustion air pressure switch, which verifies proper vent flow prior to allowing operation of the gas valve.

Reznor® Venturion® EEDU series 80% thermal efficient indoor duct furnaces were developed to provide an annual fuel use improvement of up to 25% when compared with gravity-vented duct furnaces. The use of a factory-installed power venter, with metered combustion air, limits burner flue losses while reducing the required vent pipe size. A sealed vent product collection chamber, in lieu of a draft diverter, reduces the loss of dilution air from the room in both the on and off cycles. The series EEDU duct furnaces are available for use with either natural or propane gas, as specified, in sizes from 75,000 through 400,000BTUH gas input. They are designed for use as heating components in heating, heating/cooling, or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die formed burners are of aluminized steel and include flared ports with stainless steel insert. The EEDU model is approved for temperature rise range of 50° to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Included as standard on the EEDU series are an intermittent sparkpilot and a single-stage 24-volt gas valve. Model EEDU series units are designed for field connection to a 24-volt thermostat for automatic operation. All required limit and safety controls are provided, including a combustion air pressure switch, which verifies proper vent flow prior to allowing operation of the gas valve.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model EEDU140
Product Name Reznor® EEDU Series Indoor Duct Furnaces
Heater Type Air Heater; Duct Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

10 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1060M-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 65.00 kW (222 MBH)
View Details
Alumina (Al2O3) Heater -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 662 to 1832 F (350 to 1000 C)
View Details
Circulation Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details