Reznor Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters Model CAUA200

Description
The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards Association (CSA) for installation in the U.S. and Canada. The CAUA Series is the perfect model for use in tight mechanical rooms. It replaces the common and time consuming practice of "Twinning" two residential furnaces with a single Supply for gas, electric power, supply & return duct plenums and venting. It also provides more capacity for heat and can introduce outside air for makeup air to the space.
Description
The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards Association (CSA) for installation in the U.S. and Canada. The CAUA Series is the perfect model for use in tight mechanical rooms. It replaces the common and time consuming practice of "Twinning" two residential furnaces with a single Supply for gas, electric power, supply & return duct plenums and venting. It also provides more capacity for heat and can introduce outside air for makeup air to the space.

Suppliers

Company
Product
Description
Supplier Links
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters - Model CAUA200 - Reznor
Memphis, TN, USA
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters
Model CAUA200
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters Model CAUA200
The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards Association (CSA) for installation in the U.S. and Canada. The CAUA Series is the perfect model for use in tight mechanical rooms. It replaces the common and time consuming practice of "Twinning" two residential furnaces with a single Supply for gas, electric power, supply & return duct plenums and venting. It also provides more capacity for heat and can introduce outside air for makeup air to the space.

The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards Association (CSA) for installation in the U.S. and Canada. The CAUA Series is the perfect model for use in tight mechanical rooms. It replaces the common and time consuming practice of "Twinning" two residential furnaces with a single Supply for gas, electric power, supply & return duct plenums and venting. It also provides more capacity for heat and can introduce outside air for makeup air to the space.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model CAUA200
Product Name Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; Split System Vertical (Up) Airflow unit
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2XXXM-358S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 500/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 500.00 kW (1706 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Explosion-proof Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details