Reznor® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industria
Reznor® V3 Series unit heaters have a refreshing new appearance with a glossy white cabinet finish, unique Reznor® mitered corner and less visible hardware. Each size cabinet is easily suspended from either 2 or 4 suspension points, or an optional hanger kit for all sizes allows for ceiling mounting. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a "G" terminal to the strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection.
| Reznor | |
|---|---|
| Product Category | Industrial Heaters |
| Product Number | Model UDAP 125 |
| Product Name | Reznor® V3 Series High Efficiency Heaters |
| Heater Type | Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; 83% fuel efficient unit heater |