Reznor Reznor® SSCBL Series Unified Assembly of One, Two or Three Separated-combustion Duct Furnaces and a Large-capacity Blower Cabinet Model SSCBL800

Description
Reznor® model SSCBL is a unified assembly of one, two or three separated-combustion duct furnaces and a large-capacity Reznor® blower cabinet. Sizes are available with heating capacities from 400,000 through 1,200,000 BTUH gas input. The standard packages are heating-only systems, but factory-installed gas and inlet-air control options are available to meet makeup air or combination heating/makeup air specifications. These systems are designed for indoor installation in areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. All furnaces are at least 80% thermal efficient. Model SSCBL is available for use with either natural or propane gas as specified. All units are equipped with required limit and safety controls. Each of the duct furnaces in these packaged systems are designed to separate combustion air from the air in the heated space. The furnaces are engineered and manufactured in accordance with the ANSI definition of "separate combustion." While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Exclusive outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. A specially designed combustion-air inlet/vent terminal assembly is required for each duct furnace in a model SSCBL packaged system. Each furnace section must have a separate terminal assembly. The specially designed terminal assembly requires only one building penetration per furnace section.
Description
Reznor® model SSCBL is a unified assembly of one, two or three separated-combustion duct furnaces and a large-capacity Reznor® blower cabinet. Sizes are available with heating capacities from 400,000 through 1,200,000 BTUH gas input. The standard packages are heating-only systems, but factory-installed gas and inlet-air control options are available to meet makeup air or combination heating/makeup air specifications. These systems are designed for indoor installation in areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. All furnaces are at least 80% thermal efficient. Model SSCBL is available for use with either natural or propane gas as specified. All units are equipped with required limit and safety controls. Each of the duct furnaces in these packaged systems are designed to separate combustion air from the air in the heated space. The furnaces are engineered and manufactured in accordance with the ANSI definition of "separate combustion." While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Exclusive outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. A specially designed combustion-air inlet/vent terminal assembly is required for each duct furnace in a model SSCBL packaged system. Each furnace section must have a separate terminal assembly. The specially designed terminal assembly requires only one building penetration per furnace section.

Suppliers

Company
Product
Description
Supplier Links
Reznor® SSCBL Series Unified Assembly of One, Two or Three Separated-combustion Duct Furnaces and a Large-capacity Blower Cabinet - Model SSCBL800 - Reznor
Memphis, TN, USA
Reznor® SSCBL Series Unified Assembly of One, Two or Three Separated-combustion Duct Furnaces and a Large-capacity Blower Cabinet
Model SSCBL800
Reznor® SSCBL Series Unified Assembly of One, Two or Three Separated-combustion Duct Furnaces and a Large-capacity Blower Cabinet Model SSCBL800
Reznor® model SSCBL is a unified assembly of one, two or three separated-combustion duct furnaces and a large-capacity Reznor® blower cabinet. Sizes are available with heating capacities from 400,000 through 1,200,000 BTUH gas input. The standard packages are heating-only systems, but factory-installed gas and inlet-air control options are available to meet makeup air or combination heating/makeup air specifications. These systems are designed for indoor installation in areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. All furnaces are at least 80% thermal efficient. Model SSCBL is available for use with either natural or propane gas as specified. All units are equipped with required limit and safety controls. Each of the duct furnaces in these packaged systems are designed to separate combustion air from the air in the heated space. The furnaces are engineered and manufactured in accordance with the ANSI definition of "separate combustion." While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Exclusive outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. A specially designed combustion-air inlet/vent terminal assembly is required for each duct furnace in a model SSCBL packaged system. Each furnace section must have a separate terminal assembly. The specially designed terminal assembly requires only one building penetration per furnace section.

Reznor® model SSCBL is a unified assembly of one, two or three separated-combustion duct furnaces and a large-capacity Reznor® blower cabinet.

Sizes are available with heating capacities from 400,000 through 1,200,000 BTUH gas input. The standard packages are heating-only systems, but factory-installed gas and inlet-air control options are available to meet makeup air or combination heating/makeup air specifications. These systems are designed for indoor installation in areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. All furnaces are at least 80% thermal efficient. Model SSCBL is available for use with either natural or propane gas as specified. All units are equipped with required limit and safety controls.

Each of the duct furnaces in these packaged systems are designed to separate combustion air from the air in the heated space. The furnaces are engineered and manufactured in accordance with the ANSI definition of "separate combustion." While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Exclusive outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. A specially designed combustion-air inlet/vent terminal assembly is required for each duct furnace in a model SSCBL packaged system. Each furnace section must have a separate terminal assembly. The specially designed terminal assembly requires only one building penetration per furnace section.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model SSCBL800
Product Name Reznor® SSCBL Series Unified Assembly of One, Two or Three Separated-combustion Duct Furnaces and a Large-capacity Blower Cabinet
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; Separated Combustion Heater
Unlock Full Specs
to access all available technical data

Similar Products

3 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2030M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 100/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 100.00 kW (341 MBH)
View Details
DuPont™ Kapton® Polyimide Film & all-Polyimide Etch Foil Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Explosion-proof Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details