Reznor Reznor® MAPSIII Series Packaged Rooftop Units Model RDCB480

Description
The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. The RDCB utilizes environmentally-frie ndly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDCB units are designed to provide an average cooling supply air temperature of 50° to 55°F in humid to temperate climates with superior gas heating modulation - up to 16:1 during winter operation. The model RDCB units are designed from the ground up to handle the realities of outside air heating and cooling. They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The forward curved and plenum fans can handle high static pressures.
Description
The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. The RDCB utilizes environmentally-frie ndly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDCB units are designed to provide an average cooling supply air temperature of 50° to 55°F in humid to temperate climates with superior gas heating modulation - up to 16:1 during winter operation. The model RDCB units are designed from the ground up to handle the realities of outside air heating and cooling. They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The forward curved and plenum fans can handle high static pressures.

Suppliers

Company
Product
Description
Supplier Links
Reznor® MAPSIII Series Packaged Rooftop Units - Model RDCB480 - Reznor
Memphis, TN, USA
Reznor® MAPSIII Series Packaged Rooftop Units
Model RDCB480
Reznor® MAPSIII Series Packaged Rooftop Units Model RDCB480
The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. The RDCB utilizes environmentally-frie ndly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDCB units are designed to provide an average cooling supply air temperature of 50° to 55°F in humid to temperate climates with superior gas heating modulation - up to 16:1 during winter operation. The model RDCB units are designed from the ground up to handle the realities of outside air heating and cooling. They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The forward curved and plenum fans can handle high static pressures.

The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III can provide significant capacities of space conditioning. The RDCB utilizes environmentally-friendly R-410A refrigerant in all circuits for higher efficiency, and to be covered under changing regulations. Model RDCB units are designed to provide an average cooling supply air temperature of 50° to 55°F in humid to temperate climates with superior gas heating modulation - up to 16:1 during winter operation. The model RDCB units are designed from the ground up to handle the realities of outside air heating and cooling. They have multiple stages of cooling for exceptional part-load performance and either staged heat or advanced high efficiency 8:1 electronic modulation. They have the most technologically advanced controls and flexibility for application in BMS networks as well as stand alone configurations. The forward curved and plenum fans can handle high static pressures.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RDCB480
Product Name Reznor® MAPSIII Series Packaged Rooftop Units
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; 100% O/A Heating/Cooling/MUA System
Unlock Full Specs
to access all available technical data

Similar Products

6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2060B(M)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 200/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature -238 to 1000 F (-150 to 538 C)
View Details
Flanged Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel
View Details