Reznor Datasheets for Air Conditioners
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size... | |
| Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard. This... | |
| Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industria l heating industry was introduced... | |
| Reznor® model REDB packaged cooling/dehumidifica tion makeup air systems are available in the third generation of the Modular Air Processing System (MAPS® III). The Reznor Reheat Pump system, allows for... | |
| The MAPS® III Series packaged rooftop units are designed to cool and dehumidify high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS III... | |
| The MAPS® III Series packaged rooftop units are designed to cool and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPSIII can... | |
| The MAPS® III Series packaged rooftop units are designed to cool, dehumidify, and heat high volumes of outside air year round for makeup air and ventilation applications. In addition, MAPS... | |
| The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the... | |
| The Reznor® model REC evaporative cooling module is designed as a freestanding module with duct flanges for connection upstream from an air moving device. The model REC cooling module may... | |
| Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt... | |
| ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower... | |
| ETL certification Minimum 81% thermal efficiency Maximum 100°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights Multi-try direct ignition with 100% lockout... | |
| Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor... |