Reznor Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System Model RDF3-260

Description
The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either standard horizontal discharge or optional vertical discharge. The system is factory assembled and mounted on a curb cap for single unit field installation. The RDF series has a heating range of 20 - 3,000 MBH and an air handling capability range of 1,000 - 28,000 CFM. The blower section includes a single blower that is statically and dynamically balanced for vibration free operation. Depending on the model size and CFM requirements, the blower is either class I or class II. A selection of motor horsepower and drive packages is available to match application requirements. Motor and drive packages include an IEC style contactor or starter, adjustable motor base, adjustable sheaves, and drive belts.
Description
The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either standard horizontal discharge or optional vertical discharge. The system is factory assembled and mounted on a curb cap for single unit field installation. The RDF series has a heating range of 20 - 3,000 MBH and an air handling capability range of 1,000 - 28,000 CFM. The blower section includes a single blower that is statically and dynamically balanced for vibration free operation. Depending on the model size and CFM requirements, the blower is either class I or class II. A selection of motor horsepower and drive packages is available to match application requirements. Motor and drive packages include an IEC style contactor or starter, adjustable motor base, adjustable sheaves, and drive belts.

Suppliers

Company
Product
Description
Supplier Links
Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System - Model RDF3-260 - Reznor
Memphis, TN, USA
Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System
Model RDF3-260
Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System Model RDF3-260
The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either standard horizontal discharge or optional vertical discharge. The system is factory assembled and mounted on a curb cap for single unit field installation. The RDF series has a heating range of 20 - 3,000 MBH and an air handling capability range of 1,000 - 28,000 CFM. The blower section includes a single blower that is statically and dynamically balanced for vibration free operation. Depending on the model size and CFM requirements, the blower is either class I or class II. A selection of motor horsepower and drive packages is available to match application requirements. Motor and drive packages include an IEC style contactor or starter, adjustable motor base, adjustable sheaves, and drive belts.

The Reznor® model RDF series single-blower, direct, gas-fired units are certified by ETL to ANSI Standard Z83.18 and Z83.4. The units are designed for indoor or outdoor installation with cabinets of insulated, double-wall galvalume steel construction. Configuration is horizontal with either standard horizontal discharge or optional vertical discharge.

The system is factory assembled and mounted on a curb cap for single unit field installation. The RDF series has a heating range of 20 - 3,000 MBH and an air handling capability range of 1,000 - 28,000 CFM. The blower section includes a single blower that is statically and dynamically balanced for vibration free operation. Depending on the model size and CFM requirements, the blower is either class I or class II. A selection of motor horsepower and drive packages is available to match application requirements. Motor and drive packages include an IEC style contactor or starter, adjustable motor base, adjustable sheaves, and drive belts.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RDF3-260
Product Name Reznor® RDF Series Direct Fired Gas Heating/Makeup Air System
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Bright Annealing Tube Line -  - Inductotherm Group
Specs
Heater Type Induction
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
SilverLine™ Smart Cooking System -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details