Reznor Reznor® HRPD Series Rooftop Dual Duct Furnaces Model HRPD350

Description
Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight sizes are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails designed for setting directly on a roof or slab surface. A separate blower system, such as Reznor® Models RBA and RBL, is required for air delivery (SeeCatalog RZ-C-PO).
Description
Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight sizes are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails designed for setting directly on a roof or slab surface. A separate blower system, such as Reznor® Models RBA and RBL, is required for air delivery (SeeCatalog RZ-C-PO).

Suppliers

Company
Product
Description
Supplier Links
Reznor® HRPD Series Rooftop Dual Duct Furnaces - Model HRPD350 - Reznor
Memphis, TN, USA
Reznor® HRPD Series Rooftop Dual Duct Furnaces
Model HRPD350
Reznor® HRPD Series Rooftop Dual Duct Furnaces Model HRPD350
Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight sizes are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails designed for setting directly on a roof or slab surface. A separate blower system, such as Reznor® Models RBA and RBL, is required for air delivery (SeeCatalog RZ-C-PO).

Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified.

Eight sizes are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails designed for setting directly on a roof or slab surface. A separate blower system, such as Reznor® Models RBA and RBL, is required for air delivery (SeeCatalog RZ-C-PO).

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model HRPD350
Product Name Reznor® HRPD Series Rooftop Dual Duct Furnaces
Heater Type Air Heater; ForcedAir; Inline Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1090B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 75/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature -238 to 1000 F (-150 to 538 C)
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Explosion-proof Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details