Reznor Reznor® DFCH Series Direct-fired/makeup Air System Model DFCH236

Description
The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is 12,830 MBH. Maximum air handling capacity is 90,000 CFM. The DFCH Series provide discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation port. The AMCA-rated forward curved DWDI centrifugal blower (Class I or Class II) has a polished steel shaft with rust inhibitor. Backward inclined, air foil and plug fans are also available. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through 5 HP. Fixed drives are used on motors 7.5 HP and larger. Several options are available for internal and external vibration isolation including 1” or 2” deflection spring hangers and rubber-in-shear isolation.
Description
The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is 12,830 MBH. Maximum air handling capacity is 90,000 CFM. The DFCH Series provide discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation port. The AMCA-rated forward curved DWDI centrifugal blower (Class I or Class II) has a polished steel shaft with rust inhibitor. Backward inclined, air foil and plug fans are also available. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through 5 HP. Fixed drives are used on motors 7.5 HP and larger. Several options are available for internal and external vibration isolation including 1” or 2” deflection spring hangers and rubber-in-shear isolation.

Suppliers

Company
Product
Description
Supplier Links
Reznor® DFCH Series Direct-fired/makeup Air System - Model DFCH236 - Reznor
Memphis, TN, USA
Reznor® DFCH Series Direct-fired/makeup Air System
Model DFCH236
Reznor® DFCH Series Direct-fired/makeup Air System Model DFCH236
The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is 12,830 MBH. Maximum air handling capacity is 90,000 CFM. The DFCH Series provide discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation port. The AMCA-rated forward curved DWDI centrifugal blower (Class I or Class II) has a polished steel shaft with rust inhibitor. Backward inclined, air foil and plug fans are also available. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through 5 HP. Fixed drives are used on motors 7.5 HP and larger. Several options are available for internal and external vibration isolation including 1” or 2” deflection spring hangers and rubber-in-shear isolation.

The Reznor Model DFCH Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCH is horizontally arranged. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity is 12,830 MBH. Maximum air handling capacity is 90,000 CFM. The DFCH Series provide discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation port. The AMCA-rated forward curved DWDI centrifugal blower (Class I or Class II) has a polished steel shaft with rust inhibitor. Backward inclined, air foil and plug fans are also available. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through 5 HP. Fixed drives are used on motors 7.5 HP and larger. Several options are available for internal and external vibration isolation including 1” or 2” deflection spring hangers and rubber-in-shear isolation.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model DFCH236
Product Name Reznor® DFCH Series Direct-fired/makeup Air System
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; Direct Fired Makeup Air Heating System
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SHG14006 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details
PTC Air Heaters – MTH Type - MTH(W)-2110M(B)-106S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.25 kW (4.26 MBH)
View Details