Reznor Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters Model CAUA150

Description
The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards Association (CSA) for installation in the U.S. and Canada. The CAUA Series is the perfect model for use in tight mechanical rooms. It replaces the common and time consuming practice of "Twinning" two residential furnaces with a single Supply for gas, electric power, supply & return duct plenums and venting. It also provides more capacity for heat and can introduce outside air for makeup air to the space.
Description
The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards Association (CSA) for installation in the U.S. and Canada. The CAUA Series is the perfect model for use in tight mechanical rooms. It replaces the common and time consuming practice of "Twinning" two residential furnaces with a single Supply for gas, electric power, supply & return duct plenums and venting. It also provides more capacity for heat and can introduce outside air for makeup air to the space.

Suppliers

Company
Product
Description
Supplier Links
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters - Model CAUA150 - Reznor
Memphis, TN, USA
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters
Model CAUA150
Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters Model CAUA150
The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards Association (CSA) for installation in the U.S. and Canada. The CAUA Series is the perfect model for use in tight mechanical rooms. It replaces the common and time consuming practice of "Twinning" two residential furnaces with a single Supply for gas, electric power, supply & return duct plenums and venting. It also provides more capacity for heat and can introduce outside air for makeup air to the space.

The model CAUA Series gas-fired, upflow, blower-type, power-vented, separated combustion heaters are available in six sizes ranging from 150,000 to 400,000 BTUH gas input for use with either natural or propane gas. The model CAUA line of heaters is design-certified by the Canadian Standards Association (CSA) for installation in the U.S. and Canada. The CAUA Series is the perfect model for use in tight mechanical rooms. It replaces the common and time consuming practice of "Twinning" two residential furnaces with a single Supply for gas, electric power, supply & return duct plenums and venting. It also provides more capacity for heat and can introduce outside air for makeup air to the space.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model CAUA150
Product Name Reznor® CAUA Series Gas-fired, Upflow, Blower-type, Power-vented, Separated Combustion Heaters
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; Split System Vertical (Up) Airflow unit
Unlock Full Specs
to access all available technical data

Similar Products

13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1XXXM-225S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature -238 to 1000 F (-150 to 538 C)
View Details
Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details