Reznor Reznor® PCDH Series Indirect-fired / Makeup Air Systems Model PCDH275

Description
The Reznor Model PCDH Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDH systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDH) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation. The Heat Exchanger Section has a 22 gauge interior liner standard on the burner section. A 409 stainless steel primary and secondary heat exchanger is standard on Model PCDH. Model PCDH comes standard with a gravity vent. Units can be arranged for 100% outside or return air, or a mixing box can be specified with 3-position motorized dampers.
Description
The Reznor Model PCDH Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDH systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDH) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation. The Heat Exchanger Section has a 22 gauge interior liner standard on the burner section. A 409 stainless steel primary and secondary heat exchanger is standard on Model PCDH. Model PCDH comes standard with a gravity vent. Units can be arranged for 100% outside or return air, or a mixing box can be specified with 3-position motorized dampers.

Suppliers

Company
Product
Description
Supplier Links
Reznor® PCDH Series Indirect-fired / Makeup Air Systems - Model PCDH275 - Reznor
Memphis, TN, USA
Reznor® PCDH Series Indirect-fired / Makeup Air Systems
Model PCDH275
Reznor® PCDH Series Indirect-fired / Makeup Air Systems Model PCDH275
The Reznor Model PCDH Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDH systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDH) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation. The Heat Exchanger Section has a 22 gauge interior liner standard on the burner section. A 409 stainless steel primary and secondary heat exchanger is standard on Model PCDH. Model PCDH comes standard with a gravity vent. Units can be arranged for 100% outside or return air, or a mixing box can be specified with 3-position motorized dampers.

The Reznor Model PCDH Series units are indirect-fired/makeup air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDH systems are available to operate on either natural gas, propane or fuel oil.

Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDH) are also available.

The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

The Heat Exchanger Section has a 22 gauge interior liner standard on the burner section. A 409 stainless steel primary and secondary heat exchanger is standard on Model PCDH. Model PCDH comes standard with a gravity vent. Units can be arranged for 100% outside or return air, or a mixing box can be specified with 3-position motorized dampers.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model PCDH275
Product Name Reznor® PCDH Series Indirect-fired / Makeup Air Systems
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

14 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1100M(B)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 75/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater; Immersion Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details