Reznor Reznor® RP Series Duct Furnaces Model RP225

Description
Reznor® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000 through 400,000 BTUH input. The furnace includes an integral power vent system which provides metered combustion air, dilutes flue products and eliminates the need for a vent cap. The weatherized, aluminized steel cabinet is designed for outdoor mounting. A separate blower system is required for air delivery. The furnace has a patented Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. Standard features include a spark-ignited intermittent pilot and a single stage 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.
Description
Reznor® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000 through 400,000 BTUH input. The furnace includes an integral power vent system which provides metered combustion air, dilutes flue products and eliminates the need for a vent cap. The weatherized, aluminized steel cabinet is designed for outdoor mounting. A separate blower system is required for air delivery. The furnace has a patented Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. Standard features include a spark-ignited intermittent pilot and a single stage 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.

Suppliers

Company
Product
Description
Supplier Links
Reznor® RP Series Duct Furnaces - Model RP225 - Reznor
Memphis, TN, USA
Reznor® RP Series Duct Furnaces
Model RP225
Reznor® RP Series Duct Furnaces Model RP225
Reznor® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000 through 400,000 BTUH input. The furnace includes an integral power vent system which provides metered combustion air, dilutes flue products and eliminates the need for a vent cap. The weatherized, aluminized steel cabinet is designed for outdoor mounting. A separate blower system is required for air delivery. The furnace has a patented Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. Standard features include a spark-ignited intermittent pilot and a single stage 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.

Reznor® RP series rooftop duct furnaces are designed to be used as the heating component in a heating, heating/cooling or makeup air system. The RP series furnaces are certified for 80% thermal efficiency for use with either natural or propane gas, as specified, in sizes from 125,000 through 400,000 BTUH input. The furnace includes an integral power vent system which provides metered combustion air, dilutes flue products and eliminates the need for a vent cap. The weatherized, aluminized steel cabinet is designed for outdoor mounting. A separate blower system is required for air delivery. The furnace has a patented Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. Standard features include a spark-ignited intermittent pilot and a single stage 24-volt gas valve. Each unit has all the required limit and safety controls including a venter pressure switch which verifies power vent flow prior to allowing operation of gas valve. For automatic operation, each unit is wired for field connection to a remote 24-volt thermostat.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RP225
Product Name Reznor® RP Series Duct Furnaces
Heater Type Air Heater; Duct Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

22 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1XXXM-447S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 300/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 300.00 kW (1024 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details