Reznor Reznor® V3 Series High Efficiency Heaters Model UDAP 60

Description
Reznor® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industria l installations. Model UDAP heaters are designed for 82-83% thermal efficiency and are approved for installation in the United States and Canada by the Canadian Standards Association(CSA). Reznor® V3 Series unit heaters have a refreshing new appearance with a glossy white cabinet finish, unique Reznor® mitered corner and less visible hardware. Each size cabinet is easily suspended from either 2 or 4 suspension points, or an optional hanger kit for all sizes allows for ceiling mounting. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a "G" terminal to the strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection.
Description
Reznor® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industria l installations. Model UDAP heaters are designed for 82-83% thermal efficiency and are approved for installation in the United States and Canada by the Canadian Standards Association(CSA). Reznor® V3 Series unit heaters have a refreshing new appearance with a glossy white cabinet finish, unique Reznor® mitered corner and less visible hardware. Each size cabinet is easily suspended from either 2 or 4 suspension points, or an optional hanger kit for all sizes allows for ceiling mounting. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a "G" terminal to the strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection.

Suppliers

Company
Product
Description
Supplier Links
Reznor® V3 Series  High Efficiency Heaters - Model UDAP 60 - Reznor
Memphis, TN, USA
Reznor® V3 Series High Efficiency Heaters
Model UDAP 60
Reznor® V3 Series High Efficiency Heaters Model UDAP 60
Reznor® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industria l installations. Model UDAP heaters are designed for 82-83% thermal efficiency and are approved for installation in the United States and Canada by the Canadian Standards Association(CSA). Reznor® V3 Series unit heaters have a refreshing new appearance with a glossy white cabinet finish, unique Reznor® mitered corner and less visible hardware. Each size cabinet is easily suspended from either 2 or 4 suspension points, or an optional hanger kit for all sizes allows for ceiling mounting. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a "G" terminal to the strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection.

Reznor® V3 series model UDAP gas-fired unit heaters are available in 14 sizes ranging from 30,000 to 400,000 BTUH gas input. Sizes 30-125 are approved for residential application. All sizes are approved for commercial/industrial installations. Model UDAP heaters are designed for 82-83% thermal efficiency and are approved for installation in the United States and Canada by the Canadian Standards Association(CSA).

Reznor® V3 Series unit heaters have a refreshing new appearance with a glossy white cabinet finish, unique Reznor® mitered corner and less visible hardware. Each size cabinet is easily suspended from either 2 or 4 suspension points, or an optional hanger kit for all sizes allows for ceiling mounting. The low voltage terminal strip on the outside of the cabinet makes connecting control wiring easy with no panels to remove. The addition of a "G" terminal to the strip, along with the new design of the circuit board, allows for fan only operation (without adding relays). All units have a factory installed gas line nipple to the exterior of the cabinet for easy gas service connection.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model UDAP 60
Product Name Reznor® V3 Series High Efficiency Heaters
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; 83% fuel efficient unit heater
Unlock Full Specs
to access all available technical data

Similar Products

7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1040M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EASYHEAT Induction Heater - 224 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 2.40 kW (8.19 MBH)
View Details
Aluminum Nitride (AlN) Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature ? to 1832 F (? to 1000 C)
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details