Reznor Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces Model SC250

Description
Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with the ANSI definition of "separate combustion". While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Using outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. The separated combustion furnace is designed for use in building areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. A specially designed combustion air inlet/vent terminal assembly supplied with SC series units requires only a single-building penetration for both exhaust and combustion air.
Description
Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with the ANSI definition of "separate combustion". While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Using outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. The separated combustion furnace is designed for use in building areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. A specially designed combustion air inlet/vent terminal assembly supplied with SC series units requires only a single-building penetration for both exhaust and combustion air.

Suppliers

Company
Product
Description
Supplier Links
Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces - Model SC250 - Reznor
Memphis, TN, USA
Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces
Model SC250
Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces Model SC250
Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space. Reznor® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with the ANSI definition of "separate combustion". While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Using outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. The separated combustion furnace is designed for use in building areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. A specially designed combustion air inlet/vent terminal assembly supplied with SC series units requires only a single-building penetration for both exhaust and combustion air.

Reznor® model SC series separated combustion gas-fired duct furnaces are designed to separate their combustion air from the air in the heated space.

Reznor® was the leading pioneer in perfecting separated combustion technology. These units are designed and manufactured in accordance with the ANSI definition of "separate combustion". While discharging exhaust air, the power venter draws in combustion air from the outside atmosphere. Using outside combustion air prevents dirt, lint, dust or other contaminants in the heated space from entering the combustion zone of the furnace. The separated combustion furnace is designed for use in building areas with negative pressure and/or extremely dirty or mildly corrosive atmospheres. A specially designed combustion air inlet/vent terminal assembly supplied with SC series units requires only a single-building penetration for both exhaust and combustion air.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model SC250
Product Name Reznor® SC Series Separated Combustion, Gas-fired Duct Furnaces
Heater Type Air Heater; Duct Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-2090M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 65/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 65.00 kW (222 MBH)
View Details
Heat Exchanger Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details