Reznor Reznor® X Series Duct Furnaces Model X150

Description
Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in heating, heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. The model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with all required limit and safety controls, including an energy cutoff (ECO) and a blocked vent shut-off system.
Description
Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in heating, heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. The model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with all required limit and safety controls, including an energy cutoff (ECO) and a blocked vent shut-off system.

Suppliers

Company
Product
Description
Supplier Links
Reznor® X Series Duct Furnaces - Model X150 - Reznor
Memphis, TN, USA
Reznor® X Series Duct Furnaces
Model X150
Reznor® X Series Duct Furnaces Model X150
Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in heating, heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. The model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with all required limit and safety controls, including an energy cutoff (ECO) and a blocked vent shut-off system.

Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input.

These models are used as heating components in heating, heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. The model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes.

Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with all required limit and safety controls, including an energy cutoff (ECO) and a blocked vent shut-off system.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model X150
Product Name Reznor® X Series Duct Furnaces
Heater Type Air Heater; Duct Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1040B(M)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 6.00 kW (20.47 MBH)
View Details
Stainless Steel Heater Plates -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature ? to 1202 F (? to 650 C)
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Tubular Heaters
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details