Reznor Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler Model PEH40A

Description
The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva PEH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.
Description
The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva PEH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Suppliers

Company
Product
Description
Supplier Links
Reznor® PEH Series  Indoor Electric Heat Ventilation Air Handler - Model PEH40A - Reznor
Memphis, TN, USA
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler
Model PEH40A
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler Model PEH40A
The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva PEH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva PEH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Supplier's Site

Technical Specifications

  Reznor
Product Category Electric Heaters
Product Number Model PEH40A
Product Name Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler
Heater Type ForcedAir; RoomSpace; Specialty Industrial Heaters; High Efficiency Htg/Clg Split System; Air Heater
Maximum Air Flow 1500 SCFM (2550 m³/hr)
Heating Capacity 40.00 kW (136 MBH)
Insulation Options No Insulation; Air Mix Box w/R value 3.8/4.4 insulation
Unlock Full Specs
to access all available technical data

Similar Products

Electric Fuel Gas Startup Heater -  - Gaumer Process
Specs
Heater Type Specialty Industrial Heaters; Gas Turbine Startup
Applications Gases/Vapors
View Details
PTC Enclosure Heater RCE 016 - 01622.0-03 - STEGO
Specs
Heater Type Air Heater; Cartridge Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature 329 F (165 C)
Heating Capacity 0.01 kW (0.0171 MBH)
View Details
2 suppliers
Fastener Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 100.00 kW (341 MBH)
Applications Annealing or Heat Treating
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details