Reznor Reznor® RIH Series Large High-intensity Infrared Heaters Model RIHVN 100

Description
Reznor® high intensity infrared models RIHVN are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 30,000 through 160,000 BTUH gas input for use with natural gas. Infrared heaters can best be compared to the sun in how they heat. On a bright sunny day, you can feel the infrared rays of the sun heating your skin surface. The same infrared rays are also heating the concrete sidewalks and buildings. Infrared heating equipment works the same way - it warms people and heats floors, walls, machinery and other surfaces without heating the air between. The "infrared heated" objects in turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel savings up to 50%. Electrical energy is also saved because there is no need for a fan or blower. In addition to the gas and electric energy savings, infrared heaters have other economical installation and operational features. Model RIHVN heaters can be suspended by chains from a joist or mounted to a wall, making them well suited for space or spot heating. Direct venting is not required. Operational service and maintenance requirements are minimal due to the absence of moving parts. Model RIHVN high intensity infrared units are approved for use in the United States and Canada by the Canadian Standards Association (CSA)
Description
Reznor® high intensity infrared models RIHVN are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 30,000 through 160,000 BTUH gas input for use with natural gas. Infrared heaters can best be compared to the sun in how they heat. On a bright sunny day, you can feel the infrared rays of the sun heating your skin surface. The same infrared rays are also heating the concrete sidewalks and buildings. Infrared heating equipment works the same way - it warms people and heats floors, walls, machinery and other surfaces without heating the air between. The "infrared heated" objects in turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel savings up to 50%. Electrical energy is also saved because there is no need for a fan or blower. In addition to the gas and electric energy savings, infrared heaters have other economical installation and operational features. Model RIHVN heaters can be suspended by chains from a joist or mounted to a wall, making them well suited for space or spot heating. Direct venting is not required. Operational service and maintenance requirements are minimal due to the absence of moving parts. Model RIHVN high intensity infrared units are approved for use in the United States and Canada by the Canadian Standards Association (CSA)

Suppliers

Company
Product
Description
Supplier Links
Reznor® RIH Series Large High-intensity Infrared Heaters - Model RIHVN 100 - Reznor
Memphis, TN, USA
Reznor® RIH Series Large High-intensity Infrared Heaters
Model RIHVN 100
Reznor® RIH Series Large High-intensity Infrared Heaters Model RIHVN 100
Reznor® high intensity infrared models RIHVN are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 30,000 through 160,000 BTUH gas input for use with natural gas. Infrared heaters can best be compared to the sun in how they heat. On a bright sunny day, you can feel the infrared rays of the sun heating your skin surface. The same infrared rays are also heating the concrete sidewalks and buildings. Infrared heating equipment works the same way - it warms people and heats floors, walls, machinery and other surfaces without heating the air between. The "infrared heated" objects in turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel savings up to 50%. Electrical energy is also saved because there is no need for a fan or blower. In addition to the gas and electric energy savings, infrared heaters have other economical installation and operational features. Model RIHVN heaters can be suspended by chains from a joist or mounted to a wall, making them well suited for space or spot heating. Direct venting is not required. Operational service and maintenance requirements are minimal due to the absence of moving parts. Model RIHVN high intensity infrared units are approved for use in the United States and Canada by the Canadian Standards Association (CSA)

Reznor® high intensity infrared models RIHVN are designed to provide personal comfort heating with reduced energy cost. Units are available in sizes from 30,000 through 160,000 BTUH gas input for use with natural gas.

Infrared heaters can best be compared to the sun in how they heat. On a bright sunny day, you can feel the infrared rays of the sun heating your skin surface. The same infrared rays are also heating the concrete sidewalks and buildings. Infrared heating equipment works the same way - it warms people and heats floors, walls, machinery and other surfaces without heating the air between. The "infrared heated" objects in turn warm the surrounding air. Eliminated are the costly ceiling heat losses and discomforts of cold air stratification that are so familiar with conventional forced air heating systems. Infrared heat assures floor level comfort with fuel savings up to 50%. Electrical energy is also saved because there is no need for a fan or blower. In addition to the gas and electric energy savings, infrared heaters have other economical installation and operational features. Model RIHVN heaters can be suspended by chains from a joist or mounted to a wall, making them well suited for space or spot heating. Direct venting is not required. Operational service and maintenance requirements are minimal due to the absence of moving parts. Model RIHVN high intensity infrared units are approved for use in the United States and Canada by the Canadian Standards Association (CSA)

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RIHVN 100
Product Name Reznor® RIH Series Large High-intensity Infrared Heaters
Heater Type Radiant Heater; Radiant Flat Panel Heater
Unlock Full Specs
to access all available technical data

Similar Products

2 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2020M-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 75/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Watt Density 45 W/in²
View Details