Reznor Reznor® X Series Duct Furnaces Model X100

Description
Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in heating, heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. The model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with all required limit and safety controls, including an energy cutoff (ECO) and a blocked vent shut-off system.
Description
Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in heating, heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. The model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with all required limit and safety controls, including an energy cutoff (ECO) and a blocked vent shut-off system.

Suppliers

Company
Product
Description
Supplier Links
Reznor® X Series Duct Furnaces - Model X100 - Reznor
Memphis, TN, USA
Reznor® X Series Duct Furnaces
Model X100
Reznor® X Series Duct Furnaces Model X100
Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input. These models are used as heating components in heating, heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. The model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes. Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with all required limit and safety controls, including an energy cutoff (ECO) and a blocked vent shut-off system.

Reznor® X series duct furnaces are designed to provide 80% thermal efficiency for indoor application with gravity venting. They are certified for use with natural or propane gas, as specified, in sizes from 75,000 through 400,000 BTUH input.

These models are used as heating components in heating, heating/cooling or makeup air systems and require a separate blower system for air delivery. The furnace has a Reznor® Thermocore® aluminized steel heat exchanger with venturi-design tubes. The die-formed burners are of aluminized steel and include flared ports with a stainless steel insert. The model X furnace is approved for a temperature rise range of 50°F to 90°F and includes "finger-baffles" for proper air distribution at these lower air volumes.

Standard features include a manual match-lit pilot and a single-stage, 24-volt gas valve. Model X/HX units are wired for field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with all required limit and safety controls, including an energy cutoff (ECO) and a blocked vent shut-off system.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model X100
Product Name Reznor® X Series Duct Furnaces
Heater Type Air Heater; Duct Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF400A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.34 to 0.40 kW (1.14 to 1.36 MBH)
AC Voltage Required 220 to 240 volts
View Details
Boiler Heaters -  - WATTCO
Specs
Heater Type Immersion Heater
Fuel / Energy Source Electric
Heating Capacity 5.00 to 3000.00 kW (17.06 to 10235 MBH)
View Details
PTC Air Heaters – MSH Type - MSH(W)-2150M-150S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.70 kW (5.8 MBH)
View Details