Reznor Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination Model RPBL400

Description
Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides unified appearance and saves customer engineering time and assembly costs. Models are available for outdoor use in heating capacities from 400,000 through 1,200,000 BTUH gas input. Model RPBL systems are available for use with either natural or propane gas, as specified. Each unit is equipped with all required limit safety controls. Controls and wiring are accessible through lift-away side panels. Model RPBL systems are completely weather sealed. No additional protective covering is required. Each packaged unit is designed for installation on a full roof curb or field supplied supports. RPBL units feature an integral power vented system for use where environmental conditions pose a problem for gravity-vented units.
Description
Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides unified appearance and saves customer engineering time and assembly costs. Models are available for outdoor use in heating capacities from 400,000 through 1,200,000 BTUH gas input. Model RPBL systems are available for use with either natural or propane gas, as specified. Each unit is equipped with all required limit safety controls. Controls and wiring are accessible through lift-away side panels. Model RPBL systems are completely weather sealed. No additional protective covering is required. Each packaged unit is designed for installation on a full roof curb or field supplied supports. RPBL units feature an integral power vented system for use where environmental conditions pose a problem for gravity-vented units.

Suppliers

Company
Product
Description
Supplier Links
Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination - Model RPBL400 - Reznor
Memphis, TN, USA
Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination
Model RPBL400
Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination Model RPBL400
Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides unified appearance and saves customer engineering time and assembly costs. Models are available for outdoor use in heating capacities from 400,000 through 1,200,000 BTUH gas input. Model RPBL systems are available for use with either natural or propane gas, as specified. Each unit is equipped with all required limit safety controls. Controls and wiring are accessible through lift-away side panels. Model RPBL systems are completely weather sealed. No additional protective covering is required. Each packaged unit is designed for installation on a full roof curb or field supplied supports. RPBL units feature an integral power vented system for use where environmental conditions pose a problem for gravity-vented units.

Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides unified appearance and saves customer engineering time and assembly costs.

Models are available for outdoor use in heating capacities from 400,000 through 1,200,000 BTUH gas input. Model RPBL systems are available for use with either natural or propane gas, as specified. Each unit is equipped with all required limit safety controls. Controls and wiring are accessible through lift-away side panels. Model RPBL systems are completely weather sealed. No additional protective covering is required. Each packaged unit is designed for installation on a full roof curb or field supplied supports. RPBL units feature an integral power vented system for use where environmental conditions pose a problem for gravity-vented units.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RPBL400
Product Name Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Automated Fiber Placement Heat Source - humm3 discovery - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Fuel / Energy Source Electric
View Details
Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
Fuel / Energy Source Electric
Maximum Operating Temperature -76 to 185 F (-60 to 85 C)
View Details
Fin PTC Heating Elements - F05088158220 - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.96 kW (3.28 MBH)
View Details