Reznor Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler Model PEH15B

Description
The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva PEH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.
Description
The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva PEH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Suppliers

Company
Product
Description
Supplier Links
Reznor® PEH Series  Indoor Electric Heat Ventilation Air Handler - Model PEH15B - Reznor
Memphis, TN, USA
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler
Model PEH15B
Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler Model PEH15B
The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva PEH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room heating to 100% outside air ventilation applications. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm). The Preeva PEH design features include factory-assembled, modular sections — a draw-through cooling coil cabinet module with either chilled water or DX coil and an inlet air mixing box module with a variety of configurations and damper options. The optional dH cooling module also provides dehumidification of 100% outside air or a mixture of outside/return air. The self contained dedicated Re-Heat pump™ provides 13°F -20°F reheat temperature rise from the main evaporator coil discharge. The DX cooling coils are optimized for best performance when the reheat pump is on and off. For precise control, modulating reheat can be added. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Supplier's Site

Technical Specifications

  Reznor
Product Category Electric Heaters
Product Number Model PEH15B
Product Name Reznor® PEH Series Indoor Electric Heat Ventilation Air Handler
Heater Type ForcedAir; RoomSpace; Specialty Industrial Heaters; High Efficiency Htg/Clg Split System; Air Heater
Maximum Air Flow 563 SCFM (957 m³/hr)
Heating Capacity 15.00 kW (51.18 MBH)
Insulation Options No Insulation; Air Mix Box w/R value 3.8/4.4 insulation
Unlock Full Specs
to access all available technical data

Similar Products

2 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1010M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
EKOHEAT Induction Heater - 90/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 90.00 kW (307 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details