Reznor Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The recessed design makes for an unobtrusive fixture with an attractive finish that virtually disappears. | |
| Designed for ceiling mount, this fan driven electric heater provides a high level of comfort. The surface mounted design makes for versatility in installation on a variety of ceiling constructions. | |
| Model EHC heaters provide a burst of heat in areas affected by cold drafts. Designed for residential, commercial and industrial use, the unit can be recessed or surface-mounted. Powered by... | |
| Model EMC electric cabinet heater offers a wide range of power ratings, voltage and control options. Most installations benefit from the heater’s custom advantages. The cabinet heater can be mounted... | |
| Reznor® model RECB packaged cooling makeup air systems are available in the third generation of the Modular Air Processing System (MAPS® III). MAPS III packaged direct expansion rooftops are designed... | |
| Reznor® model REDB packaged cooling/dehumidifica tion makeup air systems are available in the third generation of the Modular Air Processing System (MAPS® III). The Reznor Reheat Pump system, allows for... | |
| The EXUB series of explosion-proof electric air heaters is designed to meet the most demanding requirements of heavy industry. The harsh operating conditions of this industry require heating equipment that... | |
| The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. | |
| The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the... | |
| The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the... | |
| The Reznor Model EGW is an axial fan electric unit heater. It's small size and ease of installation make it ideal for use in workshops, garages, and other smaller areas... |