Reznor Reznor® PCDV Series Indirect-fired/makeup Air Systems Model PCDV275

Description
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.
Description
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

Suppliers

Company
Product
Description
Supplier Links
Reznor® PCDV Series Indirect-fired/makeup Air Systems - Model PCDV275 - Reznor
Memphis, TN, USA
Reznor® PCDV Series Indirect-fired/makeup Air Systems
Model PCDV275
Reznor® PCDV Series Indirect-fired/makeup Air Systems Model PCDV275
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

The Reznor Model PCDV Series units are indirect-fired/makeup air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil.

Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available.

The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model PCDV275
Product Name Reznor® PCDV Series Indirect-fired/makeup Air Systems
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Medium Voltage Heater -  - Gaumer Process
Specs
Heater Type Water Heaters; Specialty Industrial Heaters; Producing Steam, and Vaporizing Liquid to Gas
Fuel / Energy Source Electric
Sleeve (Sheath) Material Incoloy 800
View Details
Hazardous Area Heater - CREX 020 50 W to 100 W (T5) - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
Fuel / Energy Source Electric
Maximum Operating Temperature -76 to 185 F (-60 to 85 C)
View Details
Boost Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 7000.00 kW (23883 MBH)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details