Reznor Reznor® OH Series Oil-fired Unit Heaters Model OH190

Description
The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump. The burner has an electric spark ignition system with an electronic cad-cell flame safety system with manual reset. All models have a combination flame observation port and flue gas sampling port. Standard features include fan and limit controls. The fan control prevents circulation of cold air at startup and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH oil-fired unit heaters are approved for installation in the United States and Canada by the Canadian Standards Association (CSA).
Description
The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump. The burner has an electric spark ignition system with an electronic cad-cell flame safety system with manual reset. All models have a combination flame observation port and flue gas sampling port. Standard features include fan and limit controls. The fan control prevents circulation of cold air at startup and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH oil-fired unit heaters are approved for installation in the United States and Canada by the Canadian Standards Association (CSA).

Suppliers

Company
Product
Description
Supplier Links
Reznor® OH Series Oil-fired Unit Heaters - Model OH190 - Reznor
Memphis, TN, USA
Reznor® OH Series Oil-fired Unit Heaters
Model OH190
Reznor® OH Series Oil-fired Unit Heaters Model OH190
The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump. The burner has an electric spark ignition system with an electronic cad-cell flame safety system with manual reset. All models have a combination flame observation port and flue gas sampling port. Standard features include fan and limit controls. The fan control prevents circulation of cold air at startup and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH oil-fired unit heaters are approved for installation in the United States and Canada by the Canadian Standards Association (CSA).

The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump. The burner has an electric spark ignition system with an electronic cad-cell flame safety system with manual reset. All models have a combination flame observation port and flue gas sampling port. Standard features include fan and limit controls. The fan control prevents circulation of cold air at startup and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH oil-fired unit heaters are approved for installation in the United States and Canada by the Canadian Standards Association (CSA).

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model OH190
Product Name Reznor® OH Series Oil-fired Unit Heaters
Heater Type Air Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

20 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1130M(B)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 200/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 32 to 392 F (0.0 to 200 C)
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 255 F (124 C)
View Details