Reznor Reznor® LDAP Series Packaged Downflow Heaters Model LDAP400

Description
Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal efficiency for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.
Description
Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal efficiency for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.

Suppliers

Company
Product
Description
Supplier Links
Reznor® LDAP Series Packaged Downflow Heaters - Model LDAP400 - Reznor
Memphis, TN, USA
Reznor® LDAP Series Packaged Downflow Heaters
Model LDAP400
Reznor® LDAP Series Packaged Downflow Heaters Model LDAP400
Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal efficiency for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.

Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal efficiency for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model LDAP400
Product Name Reznor® LDAP Series Packaged Downflow Heaters
Heater Type Air Heater; RoomSpace; Specialty Industrial Heaters; High bay heater - vertical/down air flow
Unlock Full Specs
to access all available technical data

Similar Products

Band Heaters -  - WATTCO
Specs
Heater Type Band Heater
Fuel / Energy Source Electric
Watt Density 45 W/in²
View Details
Self-Regulating Heat Cable - USX™ - Thermon, Inc
Specs
Heater Type Heating Cables
Fuel / Energy Source Electric
Maximum Operating Temperature -60 to 464 F (-51.11 to 240 C)
View Details
Tubular Heating Elements for Liquids -  - Backer-Springfield
Specs
Heater Type Tubular Heaters; Water Heaters
Fuel / Energy Source Electric
View Details
Enclosure Heaters - 1849919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Heater Type EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.03 kW (0.0853 MBH)
View Details