Reznor Reznor® F Series Gas-fired, Gravity-vented Unit Heaters Model F75

Description
Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a propeller fan for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all required limit safety controls, including an energy cutoff (ECO) device and a blocked vent switch. These units are approved for installation in the United States and Canada by the Canadian Standards Association(CSA).
Description
Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a propeller fan for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all required limit safety controls, including an energy cutoff (ECO) device and a blocked vent switch. These units are approved for installation in the United States and Canada by the Canadian Standards Association(CSA).

Suppliers

Company
Product
Description
Supplier Links
Reznor® F Series Gas-fired, Gravity-vented Unit Heaters - Model F75 - Reznor
Memphis, TN, USA
Reznor® F Series Gas-fired, Gravity-vented Unit Heaters
Model F75
Reznor® F Series Gas-fired, Gravity-vented Unit Heaters Model F75
Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a propeller fan for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all required limit safety controls, including an energy cutoff (ECO) device and a blocked vent switch. These units are approved for installation in the United States and Canada by the Canadian Standards Association(CSA).

Reznor® series 100, model F gas-fired, gravity-vented unit heaters are designed for 80% thermal efficiency and are designed for use with natural or propane gas, as specified, in sizes from 25,000 to 400,000 BTUH gas input. Model F unit heaters are designed for ceiling suspension with a propeller fan for air delivery. Standard features include a manual match-lit pilot with 100% shutoff and a single-stage, 24-volt gas valve. A terminal strip connector facilitates field connection to a remote 24-volt thermostat for automatic operation. Each unit is provided with a fan control and all required limit safety controls, including an energy cutoff (ECO) device and a blocked vent switch. These units are approved for installation in the United States and Canada by the Canadian Standards Association(CSA).

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model F75
Product Name Reznor® F Series Gas-fired, Gravity-vented Unit Heaters
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2080S(B/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 250/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 250.00 kW (853 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 255 F (124 C)
View Details