Reznor Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handler Model RDH175

Description
Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model RDH rooftop, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).
Description
Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model RDH rooftop, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Suppliers

Company
Product
Description
Supplier Links
Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handler - Model RDH175 - Reznor
Memphis, TN, USA
Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handler
Model RDH175
Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handler Model RDH175
Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model RDH rooftop, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane.

Model RDH rooftop, power-vented heaters are approved for commercial/industrial installations in the United States and Canada by the ETL Testing Agency.

Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of total external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RDH175
Product Name Reznor® RDH Series Rooftop, Power-vented Pre-Engineered Ventilation Air-Handler
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; High Efficiency Htg/Clg Split System
Unlock Full Specs
to access all available technical data

Similar Products

Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Fuel / Energy Source Electric
View Details
Fan Heater, 600W, 14 To 104 Deg F, 120V; Voltage Rating Vac Stego - 93X5298 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 10.00 kW (34.12 MBH)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details