Reznor Reznor® SDH Series Separated-combustion Pre-Engineered Ventilation Airhandler Model SDH150

Description
Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard. This new separated-combustion packaged heater is engineered with that same quality plus many new standard and optional features. Model SDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum of 81% thermal efficiency and is available for use with either natural gas or propane. Model SDH separated-combustion heaters are approved for commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (@ 1.2bhp per 1000cfm). Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control functions.
Description
Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard. This new separated-combustion packaged heater is engineered with that same quality plus many new standard and optional features. Model SDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum of 81% thermal efficiency and is available for use with either natural gas or propane. Model SDH separated-combustion heaters are approved for commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (@ 1.2bhp per 1000cfm). Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control functions.

Suppliers

Company
Product
Description
Supplier Links
Reznor® SDH Series Separated-combustion Pre-Engineered Ventilation Airhandler - Model SDH150 - Reznor
Memphis, TN, USA
Reznor® SDH Series Separated-combustion Pre-Engineered Ventilation Airhandler
Model SDH150
Reznor® SDH Series Separated-combustion Pre-Engineered Ventilation Airhandler Model SDH150
Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard. This new separated-combustion packaged heater is engineered with that same quality plus many new standard and optional features. Model SDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum of 81% thermal efficiency and is available for use with either natural gas or propane. Model SDH separated-combustion heaters are approved for commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (@ 1.2bhp per 1000cfm). Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control functions.

Model SDH is the new separated-combustion addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Since the introduction of separated-combustion technology, Reznor® products have been the industry standard.

This new separated-combustion packaged heater is engineered with that same quality plus many new standard and optional features. Model SDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum of 81% thermal efficiency and is available for use with either natural gas or propane. Model SDH separated-combustion heaters are approved for commercial/industrial installations in the United States and Canada by ETL Testing Agency.

Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3” w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (@ 1.2bhp per 1000cfm). Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control functions.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model SDH150
Product Name Reznor® SDH Series Separated-combustion Pre-Engineered Ventilation Airhandler
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; High Efficiency Htg/Clg Split System
Unlock Full Specs
to access all available technical data

Similar Products

25 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1160M(B)-202S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 375/3 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 375.00 kW (1279 MBH)
View Details
Specialty Heating Elements -  - Heatron, Inc.
Specs
Heater Type Air Heater; Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Strip Heaters -  - WATTCO
Specs
Heater Type Strip
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details