Reznor Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination Model RPBL1050

Description
Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides unified appearance and saves customer engineering time and assembly costs. Models are available for outdoor use in heating capacities from 400,000 through 1,200,000 BTUH gas input. Model RPBL systems are available for use with either natural or propane gas, as specified. Each unit is equipped with all required limit safety controls. Controls and wiring are accessible through lift-away side panels. Model RPBL systems are completely weather sealed. No additional protective covering is required. Each packaged unit is designed for installation on a full roof curb or field supplied supports. RPBL units feature an integral power vented system for use where environmental conditions pose a problem for gravity-vented units.
Description
Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides unified appearance and saves customer engineering time and assembly costs. Models are available for outdoor use in heating capacities from 400,000 through 1,200,000 BTUH gas input. Model RPBL systems are available for use with either natural or propane gas, as specified. Each unit is equipped with all required limit safety controls. Controls and wiring are accessible through lift-away side panels. Model RPBL systems are completely weather sealed. No additional protective covering is required. Each packaged unit is designed for installation on a full roof curb or field supplied supports. RPBL units feature an integral power vented system for use where environmental conditions pose a problem for gravity-vented units.

Suppliers

Company
Product
Description
Supplier Links
Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination - Model RPBL1050 - Reznor
Memphis, TN, USA
Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination
Model RPBL1050
Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination Model RPBL1050
Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides unified appearance and saves customer engineering time and assembly costs. Models are available for outdoor use in heating capacities from 400,000 through 1,200,000 BTUH gas input. Model RPBL systems are available for use with either natural or propane gas, as specified. Each unit is equipped with all required limit safety controls. Controls and wiring are accessible through lift-away side panels. Model RPBL systems are completely weather sealed. No additional protective covering is required. Each packaged unit is designed for installation on a full roof curb or field supplied supports. RPBL units feature an integral power vented system for use where environmental conditions pose a problem for gravity-vented units.

Reznor® model series RPBL is a factory-designed assembly of one, two, or three duct furnace(s) and a large-capacity blower cabinet and a variety of control options for heating, makeup air or a combination of these functions. Pre-engineered design allows for single unit installation, provides unified appearance and saves customer engineering time and assembly costs.

Models are available for outdoor use in heating capacities from 400,000 through 1,200,000 BTUH gas input. Model RPBL systems are available for use with either natural or propane gas, as specified. Each unit is equipped with all required limit safety controls. Controls and wiring are accessible through lift-away side panels. Model RPBL systems are completely weather sealed. No additional protective covering is required. Each packaged unit is designed for installation on a full roof curb or field supplied supports. RPBL units feature an integral power vented system for use where environmental conditions pose a problem for gravity-vented units.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model RPBL1050
Product Name Reznor® RPBL Series Extended Capacity Power Vented Gas Fired Outdoor, Packaged Duct Furnace (s) / Blower Unit Combination
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2100B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 50/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 50.00 kW (171 MBH)
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Stainless Steel; Incoloy®
View Details
Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Fuel / Energy Source Electric
Heating Capacity 22.50 kW (76.77 MBH)
View Details