Reznor Reznor® PCDV Series Indirect-fired/makeup Air Systems Model PCDV400

Description
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.
Description
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

Suppliers

Company
Product
Description
Supplier Links
Reznor® PCDV Series Indirect-fired/makeup Air Systems - Model PCDV400 - Reznor
Memphis, TN, USA
Reznor® PCDV Series Indirect-fired/makeup Air Systems
Model PCDV400
Reznor® PCDV Series Indirect-fired/makeup Air Systems Model PCDV400
The Reznor Model PCDV Series units are indirect-fired/makeu p air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil. Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available. The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

The Reznor Model PCDV Series units are indirect-fired/makeup air systems designed for either indoor or outdoor installation. Units can be configured for: floor mount, outdoor pad mount, rooftop or suspended installations. A wide range of discharge configurations are possible including: top, bottom or horizontal discharge supply air. Model PCDV systems are available to operate on either natural gas, propane or fuel oil.

Larger sizes are available on special order basis (contact your Reznor Representative for more more information) High cfm version (Model HPCDV) are also available.

The basic cabinet is constructed of 18 gauge Galvaneal with a grey enamel finish. The standard cabinet is a single wall with 1” thick, 1.5 lb. neoprene coated insulation.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model PCDV400
Product Name Reznor® PCDV Series Indirect-fired/makeup Air Systems
Heater Type Air Heater; ForcedAir; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - SHG14007 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Cabinet Heater, 100W, 230Vac, Screw Rohs Compliant Finder - 38AJ5228 - Newark, An Avnet Company
Specs
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
View Details
PTC Air Heaters – MTH Type - MTH(W)-2110M(B)-180S(D) - Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.23 kW (4.18 MBH)
View Details