Reznor Reznor® HRPD Series Rooftop Dual Duct Furnaces Model HRPD250

Description
Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight sizes are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails designed for setting directly on a roof or slab surface. A separate blower system, such as Reznor® Models RBA and RBL, is required for air delivery (SeeCatalog RZ-C-PO).
Description
Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight sizes are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails designed for setting directly on a roof or slab surface. A separate blower system, such as Reznor® Models RBA and RBL, is required for air delivery (SeeCatalog RZ-C-PO).

Suppliers

Company
Product
Description
Supplier Links
Reznor® HRPD Series Rooftop Dual Duct Furnaces - Model HRPD250 - Reznor
Memphis, TN, USA
Reznor® HRPD Series Rooftop Dual Duct Furnaces
Model HRPD250
Reznor® HRPD Series Rooftop Dual Duct Furnaces Model HRPD250
Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified. Eight sizes are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails designed for setting directly on a roof or slab surface. A separate blower system, such as Reznor® Models RBA and RBL, is required for air delivery (SeeCatalog RZ-C-PO).

Reznor® Model HRPD Series Rooftop Dual Duct Furnaces are designed to be used in series as the heating component in a heating, heating/cooling, or makeup air system. Each of the dual furnaces is certified for 80% thermal efficiency for use with either natural or propane gas, as specified.

Eight sizes are available from 250,000 through 800,000 BTUH input. Each furnace includes an integral power vent system which provides metered combustion air, dilutes flue products, and eliminates the need for vent caps. The weatherized, aluminized steel cabinets are mounted on 12 gauge zinc grip rails designed for setting directly on a roof or slab surface. A separate blower system, such as Reznor® Models RBA and RBL, is required for air delivery (SeeCatalog RZ-C-PO).

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model HRPD250
Product Name Reznor® HRPD Series Rooftop Dual Duct Furnaces
Heater Type Air Heater; ForcedAir; Inline Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

Induction Heat Treating Scanning System - Statiscan® II - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 300.00 kW (171 to 1024 MBH)
View Details
Enclosure Heater - HGK 047 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Maximum Operating Temperature -49 to 158 F (-45 to 70 C)
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
Infuze™ Sanitary Cooking Skid -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details