Reznor Reznor® OH Series Oil-fired Unit Heaters Model OH95

Description
The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump. The burner has an electric spark ignition system with an electronic cad-cell flame safety system with manual reset. All models have a combination flame observation port and flue gas sampling port. Standard features include fan and limit controls. The fan control prevents circulation of cold air at startup and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH oil-fired unit heaters are approved for installation in the United States and Canada by the Canadian Standards Association (CSA).
Description
The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump. The burner has an electric spark ignition system with an electronic cad-cell flame safety system with manual reset. All models have a combination flame observation port and flue gas sampling port. Standard features include fan and limit controls. The fan control prevents circulation of cold air at startup and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH oil-fired unit heaters are approved for installation in the United States and Canada by the Canadian Standards Association (CSA).

Suppliers

Company
Product
Description
Supplier Links
Reznor® OH Series Oil-fired Unit Heaters - Model OH95 - Reznor
Memphis, TN, USA
Reznor® OH Series Oil-fired Unit Heaters
Model OH95
Reznor® OH Series Oil-fired Unit Heaters Model OH95
The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump. The burner has an electric spark ignition system with an electronic cad-cell flame safety system with manual reset. All models have a combination flame observation port and flue gas sampling port. Standard features include fan and limit controls. The fan control prevents circulation of cold air at startup and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH oil-fired unit heaters are approved for installation in the United States and Canada by the Canadian Standards Association (CSA).

The model OH series oil-fired unit heaters are available in inputs of 118,000, 173,000, and 229,000 BTUH with 82% efficiency output. These completely packaged unit heaters burn No. 2 fuel oil. Model OH heaters are equipped with a propeller fan. The fan is enclosed in an OSHA-type full safety fan guard. All units feature a low-stress, 18-gauge steel exchanger and a heavy, 13-gauge combustion chamber with large, easily accessible, service panels. The oil burner assembly has a pressure-atomizing gun type burner that provides excellent flame retention and an integral fuel pump. The burner has an electric spark ignition system with an electronic cad-cell flame safety system with manual reset. All models have a combination flame observation port and flue gas sampling port. Standard features include fan and limit controls. The fan control prevents circulation of cold air at startup and provides heat dissipation while the unit is hot after the burner shuts off. The safety limit control provides unit protection from high temperature caused by an airflow restriction or motor failure. All units are wired for 115 volt, 60 HP supply with 24 volt controls. Model OH oil-fired unit heaters are approved for installation in the United States and Canada by the Canadian Standards Association (CSA).

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model OH95
Product Name Reznor® OH Series Oil-fired Unit Heaters
Heater Type Air Heater; RoomSpace
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2090B(S/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EASYHEAT Induction Heater - 224 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 2.40 kW (8.19 MBH)
View Details
Etched Mica Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature -238 to 1000 F (-150 to 538 C)
View Details
Explosion Proof Duct Heaters -  - WATTCO
Specs
Heater Type Duct Heater; Explosion-proof Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 1200 F (649 C)
View Details