Reznor Reznor® DFCV Series Direct-fired/makeup Air System Model DFCV136

Description
The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the series is 12,830 MBH. Maximum air handling capacity is 90,000 CFM. The DFC Series provides discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation port. The AMCA-rated forward curved DWDI centrifugal blower has a polished steel shaft with rust inhibitor. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through 5 HP. Fixed drives are used on motors 7.5 HP and larger. Several options are available for internal and external vibration isolation.
Description
The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the series is 12,830 MBH. Maximum air handling capacity is 90,000 CFM. The DFC Series provides discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation port. The AMCA-rated forward curved DWDI centrifugal blower has a polished steel shaft with rust inhibitor. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through 5 HP. Fixed drives are used on motors 7.5 HP and larger. Several options are available for internal and external vibration isolation.

Suppliers

Company
Product
Description
Supplier Links
Reznor® DFCV Series Direct-fired/makeup Air System - Model DFCV136 - Reznor
Memphis, TN, USA
Reznor® DFCV Series Direct-fired/makeup Air System
Model DFCV136
Reznor® DFCV Series Direct-fired/makeup Air System Model DFCV136
The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the series is 12,830 MBH. Maximum air handling capacity is 90,000 CFM. The DFC Series provides discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation port. The AMCA-rated forward curved DWDI centrifugal blower has a polished steel shaft with rust inhibitor. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through 5 HP. Fixed drives are used on motors 7.5 HP and larger. Several options are available for internal and external vibration isolation.

The Reznor Model DFCV Series units are direct-fired/makeup air system designed for either indoor or outdoor installation. Model DFCV is a vertical cabinet. Units can be configured for floor mount, outdoor pad mount, rooftop or suspended installation. Maximum heating capacity in the series is 12,830 MBH. Maximum air handling capacity is 90,000 CFM. The DFC Series provides discharge air at a maximum temperature rise of 120°F. The gas manifold has stainless steel mixing plates and offers a 30:1 turndown ratio. There is also a solid state flame monitoring system and a burner observation port. The AMCA-rated forward curved DWDI centrifugal blower has a polished steel shaft with rust inhibitor. Heavy duty industrial bearings are standard. Adjustable V-belt drives are used on motors through 5 HP. Fixed drives are used on motors 7.5 HP and larger. Several options are available for internal and external vibration isolation.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model DFCV136
Product Name Reznor® DFCV Series Direct-fired/makeup Air System
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; Direct Fired Makeup Air Heating System
Fuel / Energy Source Natural Gas / Propane
Heating Capacity ? to 2052.00 kW (? to 7001 MBH)
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHK Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 300 F (149 C)
View Details
High-Performance Fan Heater DCR 130 - 13092.1-03 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Fuel / Energy Source Electric
Heating Capacity 0.20 kW (0.6824 MBH)
View Details
2 suppliers
Stationary Induction Camshaft Heat Treating - CamPro™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 150.00 to 300.00 kW (512 to 1024 MBH)
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details