Reznor Reznor® LDAP Series Packaged Downflow Heaters Model LDAP800

Description
Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal efficiency for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.
Description
Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal efficiency for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.

Suppliers

Company
Product
Description
Supplier Links
Reznor® LDAP Series Packaged Downflow Heaters - Model LDAP800 - Reznor
Memphis, TN, USA
Reznor® LDAP Series Packaged Downflow Heaters
Model LDAP800
Reznor® LDAP Series Packaged Downflow Heaters Model LDAP800
Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal efficiency for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.

Reznor® Model LDAP Series Packaged Downflow Heaters are available in three sizes - 400 MBH, 800 MBH, and 1200 MBH. Model LDAP 400 has one heat section; Model LDAP 800 has two heat sections; and Model LDAP 1200 has three heat sections. All Model LDAP heaters are certified for 83% thermal efficiency for use with either natural or propane gas. Each heat section features the Reznor® TCORE2® heat exchanger and single burner combustion system. Other standard features include a single-stage gas valve, multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, resiliently isolated axial fan and motor assembly, a high temperature limit control, a de-stratification fan control, and a built-in disconnect switch. Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in control functions. Cabinet has four suspension points for hanging or may be wall mounted. Designed for ease of installation with an external 24-volt terminal strip and gas line connection.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model LDAP800
Product Name Reznor® LDAP Series Packaged Downflow Heaters
Heater Type Air Heater; RoomSpace; Specialty Industrial Heaters; High bay heater - vertical/down air flow
Unlock Full Specs
to access all available technical data

Similar Products

9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2100B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EASYHEAT Induction Heater - 5060 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 6.00 kW (20.47 MBH)
View Details
Gas Line and Pump Line Heaters -  - Heatron, Inc.
Specs
Heater Type Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature 32 to 392 F (0.0 to 200 C)
View Details
Inline Heaters -  - WATTCO
Specs
Heater Type Circulation Heater
Fuel / Energy Source Electric
Sleeve (Sheath) Material Copper; Nickel Alloy; Stainless Steel; Steel; Titanium
View Details