Reznor Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandler Model PDH175

Description
Model PDH is the new indoor, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Model PDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model PDH indoor, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3" w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (@ 1.2bhp per 1000cfm). Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control functions. Optional features include three newly designed, factory assembled, modular sections- a draw-through cooling coil cabinet module with either chilled water or DX coil; an inlet air mixing box module with a variety of configurations and damper options; and an evaporative cooling or electronic air purifier module. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.
Description
Model PDH is the new indoor, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Model PDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model PDH indoor, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3" w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (@ 1.2bhp per 1000cfm). Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control functions. Optional features include three newly designed, factory assembled, modular sections- a draw-through cooling coil cabinet module with either chilled water or DX coil; an inlet air mixing box module with a variety of configurations and damper options; and an evaporative cooling or electronic air purifier module. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Suppliers

Company
Product
Description
Supplier Links
Reznor® PDH Series  Indoor, Power-vented Pre-Engineered Ventilation Airhandler - Model PDH175 - Reznor
Memphis, TN, USA
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandler
Model PDH175
Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandler Model PDH175
Model PDH is the new indoor, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™). Model PDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane. Model PDH indoor, power-vented heaters are approved for commercial/industria l installations in the United States and Canada by the ETL Testing Agency. Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3" w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (@ 1.2bhp per 1000cfm). Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control functions. Optional features include three newly designed, factory assembled, modular sections- a draw-through cooling coil cabinet module with either chilled water or DX coil; an inlet air mixing box module with a variety of configurations and damper options; and an evaporative cooling or electronic air purifier module. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Model PDH is the new indoor, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Airhandlers (PREEVA™).

Model PDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural gas or propane.
Model PDH indoor, power-vented heaters are approved for commercial/industrial installations in the United States and Canada by the ETL Testing Agency.
Standard features include the Reznor® TCORE2® heat exchanger and single burner combustion system, a multi-try direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 3" w.c. of external static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data and sound data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (@ 1.2bhp per 1000cfm).
Operation is controlled through an integrated circuit board. The circuit board monitors heater operation and has LED diagnostic indicator lights to identify abnormalities in heating control
functions.
Optional features include three newly designed, factory assembled, modular sections- a draw-through cooling coil cabinet module with either chilled water or DX coil; an inlet air mixing box module with a variety of configurations and damper options; and an evaporative cooling or electronic air purifier module. A complete heating and cooling advanced digital control package is available in addition to common industry standard analog heating only and makeup air controls.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model PDH175
Product Name Reznor® PDH Series Indoor, Power-vented Pre-Engineered Ventilation Airhandler
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; High Efficiency Htg/Clg Split System
Unlock Full Specs
to access all available technical data

Similar Products

Over-the-Side Drum Heater, Direct Immersion - DT Series - Backer Hotwatt Inc.
Specs
Heater Type Drum Heater; Immersion Heater; Over the Side Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 60 to 250 F (15.56 to 121 C)
View Details
Steam Unit Heaters -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Heater Type Air Heater; ForcedAir; RoomSpace
Fuel / Energy Source Water/Steam
Maximum Operating Temperature 600 F (316 C)
View Details
4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2040B(S/N)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
Alumina Ceramic Heaters -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Heater Type Ceramic Fiber Heater
Sleeve (Sheath) Material Alumina Ceramic
View Details