Reznor Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater Model EGHB3

Description
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.
Description
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

Suppliers

Company
Product
Description
Supplier Links
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater - Model EGHB3 - Reznor
Memphis, TN, USA
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater
Model EGHB3
Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater Model EGHB3
The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied). Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

The EGHB is a heavy duty electric heater designed for areas requiring a high level of air flow such as mines, commercial halls, stairwells, factories, warehouses or other high-bay installations. This unit heater may be mounted horizontally (wall or ceiling) using the factory supplied brackets or vertically using 4 threaded rods (field supplied).

Our standard corrosion and heat-resistant powder-coated almond is at the top of the line of today’s paint technology, maintaining that brand new look of your unit for years and years.

Supplier's Site

Technical Specifications

  Reznor
Product Category Electric Heaters
Product Number Model EGHB3
Product Name Reznor® EGHB Series Heavy Duty Supsended Electric Unit Heater
Heater Type ForcedAir; RoomSpace; Air Heater
Maximum Operating (Sheath) Temperature 85 F (29.44 C)
Max Air Temperature 85 F (29.44 C)
Maximum Air Flow 700 SCFM (1190 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Tubular Heater - B Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 3.00 to 200.00 kW (10.24 to 682 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Stainless Steel (optional feature); Steel (optional feature)
View Details
4 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2040M-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
Enclosure Heater with Fan - CR 130 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.95 kW (3.24 MBH)
View Details
Immersion Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details