Reznor Reznor® SHH Series 91% Efficient Separated-combustion Pre-Engineered Air-Handlers Model SHH130C

Description
Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industria l heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in this new high efficiency separated combustion product. Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are approved for space heating applications in commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor Tcore3™ heat exchanger and single burner combustion system, a multitry direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).
Description
Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industria l heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in this new high efficiency separated combustion product. Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are approved for space heating applications in commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor Tcore3™ heat exchanger and single burner combustion system, a multitry direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Suppliers

Company
Product
Description
Supplier Links
Reznor® SHH Series 91% Efficient Separated-combustion Pre-Engineered Air-Handlers - Model SHH130C - Reznor
Memphis, TN, USA
Reznor® SHH Series 91% Efficient Separated-combustion Pre-Engineered Air-Handlers
Model SHH130C
Reznor® SHH Series 91% Efficient Separated-combustion Pre-Engineered Air-Handlers Model SHH130C
Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industria l heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in this new high efficiency separated combustion product. Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are approved for space heating applications in commercial/industria l installations in the United States and Canada by ETL Testing Agency. Standard features include the Reznor Tcore3™ heat exchanger and single burner combustion system, a multitry direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Model SHH is the new 91% efficient separated-combustion addition to the Reznor® line of Pre-Engineered Air-Handlers. The 1st ever separated combustion system in the commercial/industrial
heating industry was introduced on a Reznor heater in the 1960s, and that proven technology is continued in this new high efficiency separated combustion product.

Model SHH is available in 4 sizes, 130MBH, 180MBH, 260MBH and 350MBH. Each size is designed for a minimum of 91% thermal efficiency and is available for use with either natural gas or propane. Model SHH separated-combustion units are approved for space heating applications in commercial/industrial installations in the United States and Canada by ETL Testing Agency.
Standard features include the Reznor Tcore3™ heat exchanger and single burner combustion system, a multitry direct spark ignition with 100% lockout, pressure switch to verify venter flow, resiliently isolated venter motor, a high temperature limit control, and a centrifugal belt-driven blower capable of up to 2” w.c. of total static pressure. Both the forward curved blower and the blower motor are factory installed on vibration isolation mounts. All published airflow data are supported by AMCA tested and rated airflow performance curves. The energy usage of the system has been designed to meet the current ASHRAE Standard 90.1 (maximum 1.2 bhp per 1000 cfm).

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model SHH130C
Product Name Reznor® SHH Series 91% Efficient Separated-combustion Pre-Engineered Air-Handlers
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; 90%+ Efficient Heater
Unlock Full Specs
to access all available technical data

Similar Products

22 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1140M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 200/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 200.00 kW (682 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Silicone Rubber Heaters -  - WATTCO
Specs
Heater Type Flexible Heater
Fuel / Energy Source Electric
Maximum Operating Temperature -70 to 450 F (-56.67 to 232 C)
View Details