Reznor Reznor® ADF Series Direct Fired Gas Heating/Makeup Air System Model ADF500

Description
The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in Canada). Standard electrical controls include a unit-mounted electronic circuit board with diagnostic lights, a motor contactor, and an intermittent hot surface ignition system. Standard gas controls include a gas valve controlled by a unit-mounted discharge air controller (See C.G.A. requirements), main and pilot pressure regulators, a pilot solenoid valve, and main and pilot manual shutoff valves. Safety controls include a flame supervisor with 100% lockout, a low air flow proving switch, a pre-purge time delay, an energy cutoff device, and both automatic and manual temperature limit controls.
Description
The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in Canada). Standard electrical controls include a unit-mounted electronic circuit board with diagnostic lights, a motor contactor, and an intermittent hot surface ignition system. Standard gas controls include a gas valve controlled by a unit-mounted discharge air controller (See C.G.A. requirements), main and pilot pressure regulators, a pilot solenoid valve, and main and pilot manual shutoff valves. Safety controls include a flame supervisor with 100% lockout, a low air flow proving switch, a pre-purge time delay, an energy cutoff device, and both automatic and manual temperature limit controls.

Suppliers

Company
Product
Description
Supplier Links
Reznor® ADF Series Direct Fired Gas Heating/Makeup Air System - Model ADF500 - Reznor
Memphis, TN, USA
Reznor® ADF Series Direct Fired Gas Heating/Makeup Air System
Model ADF500
Reznor® ADF Series Direct Fired Gas Heating/Makeup Air System Model ADF500
The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in Canada). Standard electrical controls include a unit-mounted electronic circuit board with diagnostic lights, a motor contactor, and an intermittent hot surface ignition system. Standard gas controls include a gas valve controlled by a unit-mounted discharge air controller (See C.G.A. requirements), main and pilot pressure regulators, a pilot solenoid valve, and main and pilot manual shutoff valves. Safety controls include a flame supervisor with 100% lockout, a low air flow proving switch, a pre-purge time delay, an energy cutoff device, and both automatic and manual temperature limit controls.

The Reznor® ADF Series units are direct-fired heating/makeup air systems designed for either indoor or outdoor installation. Model ADF systems are available to operate on either natural or propane gas. The ADF Models provide discharge air at a maximum temperature of 120°F (75°F in Canada). Standard electrical controls include a unit-mounted electronic circuit board with diagnostic lights, a motor contactor, and an intermittent hot surface ignition system. Standard gas controls include a gas valve controlled by a unit-mounted discharge air controller (See C.G.A. requirements), main and pilot pressure regulators, a pilot solenoid valve, and main and pilot manual shutoff valves. Safety controls include a flame supervisor with 100% lockout, a low air flow proving switch, a pre-purge time delay, an energy cutoff device, and both automatic and manual temperature limit controls.

Supplier's Site

Technical Specifications

  Reznor
Product Category Industrial Heaters
Product Number Model ADF500
Product Name Reznor® ADF Series Direct Fired Gas Heating/Makeup Air System
Heater Type Air Heater; ForcedAir; RoomSpace; Specialty Industrial Heaters; Direct Fired Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2080B(S/N)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
View Details
EKOHEAT Induction Heater - 75/25 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Fuel / Energy Source Electric
Heating Capacity 75.00 kW (256 MBH)
View Details
Polyester Etched Foil Heating Elements -  - Heatron, Inc.
Specs
Heater Type Flexible Heater; Specialty Industrial Heaters
Fuel / Energy Source Electric
Maximum Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Open Coil Elements -  - WATTCO
Specs
Heater Type Duct Heater
Fuel / Energy Source Electric
Heating Capacity 4.00 to 20.00 kW (13.65 to 68.24 MBH)
View Details